EN
  • EN
  • DE

SUD50N024-06P-T4

Part No SUD50N024-06P-T4
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194929-SUD50N024-06P-T4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD50N024-06P-T4 CAD Model

Description

The SUD50N024-06P-T4 is an N-Channel power MOSFET manufactured by Vishay, designed for high-efficiency switching applications. This MOSFET features a very low on-resistance, minimizing conduction losses and optimizing overall system efficiency. It is designed for surface mounting, housed in a PowerPAK package, which facilitates effective heat dissipation and compact designs. The -T4 suffix indicates a specific tape and reel packaging for automated assembly.

Applications:

  • Synchronous Rectification in DC-DC Converters
  • High-Frequency Switching Power Supplies
  • Load Switching Applications
  • Power Management in Portable Devices
  • Motor Control Circuits

Features:

  • Ultra-Low On-Resistance (RDS(on)): Reduces conduction losses, improving efficiency.
  • N-Channel MOSFET: Suitable for various switching applications.
  • PowerPAK Package: Provides superior thermal performance and compact size.
  • High Continuous Drain Current: Capable of handling significant current levels.
  • Surface Mount Technology: Facilitates automated assembly processes.

Benefits:

  • Enhanced Efficiency: Low RDS(on) minimizes power dissipation, resulting in higher energy efficiency.
  • Improved Thermal Management: PowerPAK package allows efficient heat transfer, enhancing reliability.
  • Compact Design: Small footprint enables dense board layouts.
  • Reliable Operation: Robust design ensures stable performance in demanding environments.
  • Automated Assembly: Tape and reel packaging (-T4) supports efficient automated assembly.

This MOSFET is particularly well-suited for applications that require high efficiency and excellent thermal characteristics. Its ultra-low on-resistance ensures minimal power loss during switching, and the PowerPAK package effectively dissipates heat. It's designed to handle high current loads, making it suitable for power supplies and synchronous rectification. The -T4 designation ensures compatibility with automated pick-and-place equipment, making it ideal for high-volume production.

Technical Specifications (Typical):

  • VDS (Drain-Source Voltage): 20V
  • ID (Continuous Drain Current): 50A
  • RDS(on) (On-State Resistance): 4 mΩ (at VGS = 4.5V)
  • Gate Charge (Qg): Varies (Consult Datasheet)
  • Operating Temperature: -55°C to +150°C

Always refer to the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9298 $60.4370
155+ $0.7635 $118.3425
235+ $0.7392 $173.7120
325+ $0.7149 $232.3425
420+ $0.6918 $290.5560
560+ $0.6202 $347.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess