EN
  • EN
  • DE

SUB70N03-09BP

Part No SUB70N03-09BP
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194877-SUB70N03-09BP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUB70N03-09BP CAD Model

Description

The SUB70N03-09BP is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. This power MOSFET is designed for high-efficiency switching applications, offering a low on-resistance and fast switching speed. It's suitable for various power management and motor control systems.

Applications:

  • DC-DC Converters: Used in step-up and step-down voltage regulators.
  • Motor Control: Suitable for controlling small to medium sized DC motors.
  • Power Management in Battery Systems: Implemented in battery charging and discharging circuits.
  • Synchronous Rectification: Employed in synchronous rectification topologies to improve efficiency.
  • Load Switching: Used for switching loads such as lamps, solenoids and heaters.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • High Avalanche Energy: Provides robustness against voltage spikes.
  • Lead-Free and RoHS Compliant: Complies with environmental regulations.
  • Logic Level Gate Drive: Enables direct control from microcontrollers and logic circuits.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency in power conversion systems.
  • Improved Thermal Performance: Efficient operation reduces heat generation, simplifying thermal management.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with control circuitry.
  • Enhanced Reliability: High avalanche energy provides robustness against transient voltage events.
  • Environmentally Friendly: Lead-free and RoHS compliant, supporting environmental sustainability.

Additional Details:

The SUB70N03-09BP typically features a voltage rating of around 30V and a continuous drain current of around 70A (depending on the specific conditions and package). It comes in a standard through-hole package, facilitating easy mounting on PCBs. The device is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The exact specifications can vary, so refer to the Vishay datasheet for precise values regarding voltage, current, on-resistance, and thermal characteristics to ensure optimal performance in the intended application. Gate threshold voltage is designed for easy microcontroller interface.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
STMicroelectronics
DISCRETE
Lowest to $27.8572
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,868 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess