EN
  • EN
  • DE

TK20D60U

Part No TK20D60U
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217504-TK20D60U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK20D60U CAD Model

Description

The TK20D60U is a 600V, 20A N-channel Power MOSFET from Toshiba. This MOSFET is designed for high-efficiency power switching applications, emphasizing low on-resistance and fast switching speeds. Its characteristics make it suitable for various power electronics applications requiring efficiency and reliability.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Motor Control
  • Uninterruptible Power Supplies (UPS)
  • Lighting (LED Drivers)

Features

  • VDSS: 600V
  • ID: 20A
  • RDS(on): 0.19 Ω (typical)
  • Low gate charge
  • High avalanche energy
  • Fast switching speed
  • TO-252 package (DPAK)
  • RoHS compliant

Benefits

  • High Efficiency: Low RDS(on) minimizes conduction losses, which enhances overall system efficiency and reduces heat dissipation.
  • Reliable Operation: High avalanche capability ensures robustness against voltage spikes and transients, thus improving system reliability.
  • Simplified Design: Low gate charge eases gate drive requirements, which can reduce component count and cost.
  • Improved Switching Performance: Fast switching speed enhances performance in high-frequency power conversion applications.
  • Compact Design: TO-252 (DPAK) package allows for compact designs in space-constrained applications.

Additional Details

The TK20D60U utilizes Toshiba's advanced MOSFET technology to achieve a low on-resistance and fast switching speed. The device is packaged in a TO-252 (DPAK) package, making it suitable for surface mount assembly and compact designs. The gate threshold voltage is designed to be compatible with a wide range of gate drive circuits. The device's high avalanche energy rating makes it suitable for applications where voltage spikes are common. This MOSFET is often used in power supplies where efficiency and reliability are critical design considerations. The low on-resistance ensures that the device dissipates minimal power during operation, leading to cooler operation and improved overall system efficiency. The fast switching speed allows for higher frequency operation, which can reduce the size and cost of other components in the power supply. Detailed datasheets and application notes provided by Toshiba offer comprehensive information on the device's characteristics and usage. Proper heat sinking is recommended to ensure safe and reliable operation, particularly at higher power levels. The small size allows the use of this MOSFET where board space is critical.

The TK20D60U is engineered to meet the demanding requirements of modern power electronic systems. Its combination of high voltage capability, low on-resistance, and fast switching speed make it a suitable choice for a wide range of applications. The device's features contribute to smaller, lighter, and more energy-efficient power electronic products. Its compact design and high-performance characteristics make it a valuable component in the ever-evolving field of power electronics.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3742 $61.4968
10+ $12.6149 $126.1490
15+ $12.2211 $183.3165
20+ $11.8272 $236.5440
26+ $11.4322 $297.2372
34+ $10.2495 $348.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess