The SUB40N06-25L is an N-Channel MOSFET from Vishay Siliconix. It is designed for high-efficiency power switching applications. This MOSFET is characterized by its low on-resistance (RDS(on)) and low gate charge, making it suitable for synchronous rectification and other high-frequency switching circuits. The device is RoHS compliant and available in a surface-mount package.
Applications
- Synchronous rectification
- DC-DC converters
- Power management in portable devices
- Motor control
- Load switching
Features
- N-Channel MOSFET
- Low on-resistance (RDS(on))
- Low gate charge (Qg)
- Fast switching speed
- RoHS compliant
Benefits
- Increased efficiency in power conversion
- Reduced power losses
- Improved thermal performance
- Compact design
- Reliable operation
Additional Details
The SUB40N06-25L typically has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of 40A. The gate threshold voltage (VGS(th)) is designed to be low, typically around 2V, allowing for easy driving with logic-level signals. Its fast switching speed allows for operation at higher frequencies, reducing the size of passive components required in the circuit. This MOSFET's low RDS(on) characteristic is crucial in minimizing conduction losses, making it highly efficient for power applications. The device is typically available in a surface-mount package, such as D2PAK, suitable for automated assembly.
This MOSFET is designed to provide efficient and reliable performance in various power switching applications. Its low on-resistance and high current capability make it an excellent choice for designers looking to optimize power efficiency and reduce heat dissipation in their circuits. The RoHS compliance ensures that the device meets environmental standards.