The SS2H10-E3/52 is a Schottky Barrier Rectifier from Vishay Semiconductors. This rectifier is designed for high-efficiency rectification in a variety of applications. It features a low forward voltage drop, which minimizes power loss and improves overall system efficiency. The device is RoHS compliant and Halogen-free.
Applications
- Switching mode power supplies (SMPS)
- High-frequency inverters
- DC-DC converters
- Freewheeling diodes in inductive circuits
- Polarity protection applications
Features
- Low forward voltage drop (VF)
- High surge current capability
- High-frequency operation
- Guard ring for overvoltage protection
- RoHS compliant and Halogen-free
Benefits
- Improved system efficiency due to low forward voltage drop
- Enhanced reliability due to high surge current capability
- Suitable for high-frequency applications
- Protection against overvoltage conditions
- Environmentally friendly due to RoHS compliance and Halogen-free construction
Specifications
The SS2H10-E3/52 has a maximum repetitive peak reverse voltage of 100V and a maximum average forward rectified current of 2.0A. The forward voltage drop is typically 0.70V at 2.0A. It has a maximum reverse leakage current of 100 μA. The operating junction temperature range is -65°C to +150°C. It is typically provided in a DO-221AC (SMA) package for surface mount applications.