EN
  • EN
  • DE

SS25S

Part No SS25S
Manufacturer Vishay
Catalog Electronic Wholesale
Description Surface Mount Schottky Barrier Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258996-SS25S
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS25S CAD Model

Description

The SS25S is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. Designed for high-efficiency rectification, it features a low forward voltage drop and fast switching speed, making it suitable for applications where minimizing power loss and rapid response are essential.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in the secondary side of SMPS to enhance efficiency.
  • DC-DC Converters: Employed for efficient power conversion in DC-DC converters.
  • Reverse Polarity Protection: Protects electronic circuits against accidental reverse polarity connections.
  • Free-Wheeling Diodes: Used in inductive circuits to safeguard switching transistors from voltage spikes.
  • High-Frequency Inverters: Suitable for rectification in high-frequency inverter circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • High Surge Current Capability: Handles large surge currents without damage.
  • Fast Switching Speed: Ensures efficient operation in high-frequency applications.
  • Surface Mount Package (SMC/DO-214AB): Facilitates automated assembly and compact designs.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved Efficiency: Reduces power consumption in various applications.
  • Enhanced Reliability: Provides stable and consistent performance across a wide range of operating conditions.
  • Compact Design: Allows for integration into space-constrained applications.
  • Simplified Assembly: Surface mount package simplifies the manufacturing process.
  • Environmental Compliance: Meets environmental standards, reducing environmental impact.

Additional Details:

The SS25S typically has a maximum repetitive peak reverse voltage (VRRM) of 50V, and a maximum average forward rectified current (IF(AV)) of 2A. It is commonly available in an SMC (DO-214AB) package. The forward voltage drop (VF) is typically around 0.7V at 2A. Its robust design and electrical characteristics make it suitable for demanding applications where efficiency and reliability are critical. Always refer to the manufacturer's datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
Nordic Semiconductors
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Samsung
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Texas Instruments
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess