EN
  • EN
  • DE

SS12P2L

Part No SS12P2L
Manufacturer Vishay
Catalog Electronic Wholesale
Description High Current Density Surface Mount Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258925-SS12P2L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SS12P2L CAD Model

Description

The SS12P2L is a Schottky Barrier Rectifier manufactured by Vishay. It's designed for surface mounting and offers a low forward voltage drop and fast switching speeds, making it suitable for various high-frequency applications.

Applications:

  • DC-DC Converters: Commonly used in DC-DC converters to improve efficiency.
  • High-Frequency Switching: Suitable for high-frequency switching applications where fast recovery time is crucial.
  • Polarity Protection: Provides reverse polarity protection for sensitive circuits.
  • Freewheeling Diodes: Acts as a freewheeling diode in inductive circuits.
  • LED Lighting: Used in LED lighting applications for efficient rectification.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Surface Mount Package: Designed for automated assembly processes.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • RoHS Compliant: Compliant with RoHS standards for environmental protection.

Benefits:

  • Improved Efficiency: Reduces power losses and improves the overall efficiency of the circuit.
  • Reduced Heat Dissipation: Minimizes heat generation, simplifying thermal management.
  • Compact Design: Surface mount package allows for compact designs.
  • Enhanced Reliability: Provides stable and reliable performance in various applications.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

The SS12P2L features a low forward voltage drop, which minimizes power dissipation and improves efficiency. Its fast switching speed makes it suitable for high-frequency applications. The surface mount package allows for automated assembly, reducing manufacturing costs. The device is designed to withstand high surge currents, ensuring reliable performance in demanding applications.

This Schottky rectifier is commonly used in power supply designs and DC-DC converters to improve efficiency and reduce heat generation. Its compact size and surface mount package make it a popular choice for modern electronic designs. The SS12P2L is a robust and reliable component that meets the demands of various power conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Spansion
Need more? Email Us
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Panasonic
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3015 $58.7925
470+ $0.2472 $116.1840
725+ $0.2391 $173.3475
1,000+ $0.2322 $232.2000
1,290+ $0.2241 $289.0890
1,725+ $0.2010 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess