EN
  • EN
  • DE

SQJ401EP-T2-GE3

Part No SQJ401EP-T2-GE3
Manufacturer Vishay
Catalog OEM Parts ( S )
Description P-channel 12-V (d-s) 175C Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983352-SQJ401EP-T2-GE3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQJ401EP-T2-GE3 CAD Model

Description

The SQJ401EP-T2-GE3 is a 40V, N-Channel MOSFET manufactured by Vishay. It is designed for high-efficiency power switching applications. This MOSFET is commonly used in DC-DC converters, load switches, and other power management circuits. The '-T2-GE3' suffix denotes specific packaging and environmental compliance details.

Applications

  • DC-DC converters
  • Load switches
  • Power management circuits
  • Synchronous rectification
  • Motor control

Features

  • N-Channel MOSFET
  • 40V Drain-Source Voltage (VDS)
  • Low On-Resistance (RDS(on))
  • High Current Capability
  • Logic Level Gate Drive
  • TrenchFET® Power MOSFET Technology
  • Lead (Pb)-free and Halogen-free

Benefits

  • High efficiency due to low on-resistance
  • Fast switching speed
  • Easy to drive with logic-level signals
  • Environmentally friendly due to lead-free and halogen-free construction
  • Improved power density in compact designs

Additional Details

The SQJ401EP-T2-GE3 MOSFET utilizes Vishay's TrenchFET® technology, which provides a low on-resistance and high current capability. The low on-resistance minimizes power losses during switching, resulting in higher efficiency. The logic-level gate drive allows the MOSFET to be directly driven by microcontrollers and other logic devices. The device is available in a surface-mount package suitable for automated assembly. The '-T2' suffix indicates the tape and reel packaging for automated placement. The '-GE3' suffix signifies compliance with RoHS and other environmental regulations. Proper PCB layout is crucial for optimal thermal performance and minimizing parasitic inductance. The datasheet will provide detailed information on recommended gate drive circuitry and thermal management techniques. Always refer to the official Vishay datasheet for the SQJ401EP-T2-GE3 for the most accurate and up-to-date specifications, including absolute maximum ratings, electrical characteristics, and application guidelines.

You May Also Be Interested in

ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Vishay
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5266 $61.0640
95+ $1.2526 $118.9970
145+ $1.2134 $175.9430
200+ $1.1743 $234.8600
255+ $1.1353 $289.5015
345+ $1.0178 $351.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,066 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess