EN
  • EN
  • DE

SQ4840EY-T1-E3

Part No SQ4840EY-T1-E3
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP8
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 712302-SQ4840EY-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQ4840EY-T1-E3 CAD Model

Description

The SQ4840EY-T1-E3 is a 40V, N-Channel power MOSFET manufactured by Vishay. It's designed for high-efficiency power conversion and management applications. This MOSFET utilizes advanced trench technology to achieve low on-resistance and fast switching speeds, contributing to improved system performance and energy efficiency.

Applications

  • Synchronous Rectification in DC-DC converters
  • Load Switching
  • Battery Management Systems
  • Power Tool Applications
  • Motor Control

Features

  • N-Channel MOSFET
  • 40V Drain-Source Voltage (VDS)
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • TrenchFET® Power MOSFET Technology

Benefits

  • High Efficiency Power Conversion: Low on-resistance minimizes conduction losses, maximizing efficiency in power conversion circuits.
  • Reduced Switching Losses: Fast switching speeds minimize switching losses, contributing to improved overall efficiency.
  • Compact Design: Surface mount package allows for efficient use of board space in compact designs.
  • Enhanced Thermal Performance: Optimized thermal characteristics enable reliable operation at higher power levels.
  • Improved Battery Life: Efficient power conversion extends battery life in portable devices.

Technical Specifications

The SQ4840EY-T1-E3 features a drain-source voltage (VDS) of 40V and a very low on-resistance (RDS(on)) at different gate-source voltages (VGS). It's designed for surface mount applications, typically using a PowerPAK® SO-8 package. The MOSFET exhibits fast switching speeds and is designed for optimal thermal performance.

This power MOSFET is commonly used in applications requiring high efficiency, such as synchronous rectification in DC-DC converters, load switching, and battery management systems. Its low on-resistance and fast switching speeds make it an excellent choice for minimizing power losses and improving overall system performance in a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess