EN
  • EN
  • DE

SQ2318ES-T1-GE3

Part No SQ2318ES-T1-GE3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192714-SQ2318ES-T1-GE3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQ2318ES-T1-GE3 CAD Model

Description

The SQ2318ES-T1-GE3 is an N-Channel, 20 V (V<sub>DS) MOSFET from Vishay Siliconix. This power MOSFET is designed for optimal efficiency and performance in a variety of applications. It boasts low on-resistance and fast switching speeds, making it suitable for load switching and power management circuits.

Applications

  • Load Switching: The SQ2318ES-T1-GE3 is commonly used as a load switch in portable devices and other battery-powered applications to control power distribution efficiently.
  • DC-DC Conversion: It can be implemented in DC-DC converters, particularly in synchronous rectification stages, to improve overall converter efficiency.
  • Power Management: This MOSFET is suitable for power management circuits in mobile phones, tablets, and laptops.
  • Battery Protection: It can be used in battery protection circuits to prevent overcharge, over-discharge, and short circuits.
  • Backlighting: Used in LED backlighting applications in displays.

Features

  • Low On-Resistance (R<sub>DS(on)): This contributes to reduced power losses and improved efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Logic Level Gate Drive: Allows direct drive from low voltage logic circuits.
  • TrenchFET® Power MOSFET Technology: Offers high power density and efficiency.
  • Halogen-Free and RoHS Compliant: Meets environmental regulations.

Benefits

  • Improved Efficiency: The low on-resistance minimizes power dissipation, resulting in higher efficiency in power conversion and switching applications.
  • Extended Battery Life: In portable devices, the reduced power losses can lead to longer battery life.
  • Reduced Heat Dissipation: Lower R<sub>DS(on) translates to less heat generation, simplifying thermal management.
  • Simplified Design: Logic-level gate drive simplifies the interface with control circuitry.
  • Environmentally Friendly: Halogen-free and RoHS compliant, supporting environmentally conscious designs.

Additional Details

The SQ2318ES-T1-GE3 is available in a PowerPAK® SC-70 package, which provides excellent thermal performance in a small footprint. Key specifications include a drain-source voltage (V<sub>DS) of 20V, a continuous drain current (I<sub>D) of up to 6.8A (depending on the mounting and cooling), and a gate-source voltage (V<sub>GS) of ±12V. The device is designed to operate over a wide temperature range, ensuring reliability in various operating conditions. The typical gate charge (Q<sub>g) is low, contributing to faster switching speeds and reduced switching losses.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess