EN
  • EN
  • DE

SPDA2360A-QL021

Part No SPDA2360A-QL021
Manufacturer Vishay
Catalog OEM Parts ( S )
Description SPDA2360A-QL021 General
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095612-SPDA2360A-QL021
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPDA2360A-QL021 CAD Model

Description

The SPDA2360A-QL021 is a Transient Voltage Suppressor (TVS) diode array manufactured by Vishay. This device is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Applications

  • Data Lines Protection: Protects data lines in communication interfaces such as USB, Ethernet, and HDMI.
  • I/O Ports Protection: Safeguards I/O ports in microcontrollers and other integrated circuits.
  • Mobile Devices: Used in smartphones, tablets, and other portable devices to protect against ESD.
  • Automotive Electronics: Protects sensitive electronic components in automotive control units.
  • Industrial Equipment: Ensures reliable operation of industrial control systems by protecting against voltage transients.

Features

  • TVS Diode Array: Integrates multiple TVS diodes in a single package.
  • Low Clamping Voltage: Provides effective protection by clamping transient voltages to a safe level.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Compact Package: Comes in a small surface-mount package, saving board space.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Enhanced Protection: Protects sensitive electronic components from voltage transients, improving system reliability.
  • Reduced Downtime: Minimizes the risk of equipment failure due to ESD and surge events.
  • Improved System Performance: Low capacitance ensures minimal signal distortion in high-speed data lines.
  • Space Saving: Compact package allows for use in miniaturized electronic devices.
  • Compliance: Meets industry standards for environmental protection.

Additional Details

The SPDA2360A-QL021 typically features a standoff voltage suitable for 5V or 3.3V applications. Its low dynamic resistance ensures efficient clamping of transient voltages. The 'QL021' likely denotes specific package and electrical characteristics, which should be verified in the datasheet. This TVS diode array is designed to meet or exceed industry standards for ESD protection, such as IEC 61000-4-2. When selecting a TVS diode array, it is crucial to consider the specific voltage and current requirements of the protected circuit, as well as the expected transient threat levels. Proper PCB layout is also essential to minimize parasitic inductance and maximize the effectiveness of the protection.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess