The SOMC1603680RGRZ is a thick film, molded case resistor array manufactured by Vishay. This surface-mount chip resistor array is designed for general-purpose applications where space is a critical factor.
Applications
- Voltage dividers
- Current limiting resistors
- Pull-up/pull-down resistors
- Consumer electronics
- Industrial control systems
- Medical equipment
Features
- Surface mount design: Allows for efficient use of board space.
- Thick film technology: Provides stable resistance values.
- Molded case: Offers environmental protection and mechanical robustness.
- Multiple resistors in a single package: Reduces component count and placement costs.
- RoHS compliant: Meets environmental standards.
Benefits
- Space saving: Integrates multiple resistors into one component, reducing PCB area.
- Cost effective: Reduces component count and assembly costs.
- Improved reliability: Molded case provides protection against environmental factors.
- Simplified assembly: Surface mount design allows for automated placement.
- Stable performance: Thick film technology ensures consistent resistance values.
Specifications
The SOMC1603680RGRZ has a resistance value of 680 Ohms. The power rating and tolerance will vary depending on the exact specification. Consult the datasheet for detailed electrical and mechanical characteristics.