EN
  • EN
  • DE

SOMC1603331GTR

Part No SOMC1603331GTR
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191887-SOMC1603331GTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC1603331GTR CAD Model

Description

The SOMC1603331GTR is a thick film resistor chip array from Vishay. These arrays integrate several resistor elements into a single surface mount package, thereby optimizing board space and simplifying assembly processes. The '1603' designates the component's physical dimensions, compliant with the standard EIA 1603 chip size.

Applications:

  • Voltage dividers: Precisely divides voltage levels for reference or scaling purposes in circuits.
  • Current sensing: Monitors current flow by measuring the voltage drop across a defined resistance.
  • Pull-up/Pull-down resistors: Establishes a default logic state for digital inputs when not actively driven.
  • Filter circuits: Used to shape frequency responses in electronic filters.
  • Analog-to-Digital Converters (ADCs): For providing accurate voltage references.

Features:

  • Multiple Resistors in One Package: Contains multiple resistor elements within a single SOMC package.
  • Thick Film Technology: Utilizes thick film resistive elements known for their stability and tolerance.
  • Surface Mount Design: Suitable for automated assembly processes, optimizing manufacturing efficiency.
  • Compact Size: Space-saving design for high-density circuit board applications.
  • RoHS Compliance: Meets environmental regulations regarding the restriction of hazardous substances.

Benefits:

  • Board Space Optimization: Consolidates multiple resistors, freeing up valuable printed circuit board space.
  • Simplified Assembly: Reduces the number of components to be placed and soldered, enhancing manufacturing speed.
  • Improved Reliability: Minimizes potential failure points by reducing the number of solder joints.
  • Cost Efficiency: Integrated design can lead to lower overall component and assembly costs.
  • Enhanced Performance: Ensures closer matching between resistor elements, improving circuit accuracy and stability.

The '331G' specifies the resistance value; '331' represents 33 x 10^1 Ohms, equating to 330 Ohms. The 'G' suffix indicates a tolerance of ±2%. The 'TR' suffix typically indicates tape and reel packaging for automated pick-and-place assembly. These resistors are manufactured using a robust thick film process, ensuring excellent stability and reliability. The SOMC1603331GTR is designed for automated assembly, making it ideal for high-volume production environments. It offers a power rating suitable for general-purpose applications. The operating temperature ranges from -55°C to +155°C. Typically, the terminals are tin-plated, providing excellent solderability. The Vishay SOMC series includes numerous resistance values and tolerance levels to suit a diverse range of circuit demands.

You May Also Be Interested in

Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess