EN
  • EN
  • DE

SOMC1603-331G

Part No SOMC1603-331G
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191886-SOMC1603-331G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC1603-331G CAD Model

Description

The SOMC1603-331G is a thick film resistor chip array produced by Vishay. This component integrates multiple resistor elements into a single surface mount package, which is ideal for minimizing board space and streamlining assembly. The '1603' designation signifies the component's physical size, referring to a standard EIA 1603 chip size.

Applications:

  • Voltage dividers: Used in circuits requiring precise voltage division for reference or scaling purposes.
  • Current sensing: Measures current flow by monitoring voltage drop across a small resistance.
  • Pull-up/Pull-down resistors: Sets the default logic state of digital inputs when no active signal is present.
  • Analog signal conditioning: Integrated into circuits to amplify, filter, or modify analog signals.
  • LED Drivers: Used for precise current control for stable LED lighting applications.

Features:

  • Multiple Resistors in One Package: Incorporates multiple resistor elements in a single SOMC package.
  • Thick Film Technology: Employs thick film resistive elements for reliable performance and stability.
  • Surface Mount Design (SMD): Designed for automated assembly, reducing manufacturing costs and time.
  • Compact Size: Conserves board space in densely populated circuit boards.
  • RoHS Compliant: Complies with environmental regulations restricting hazardous substance use.

Benefits:

  • Optimized Board Space: Consolidates multiple resistors into a single component, freeing up PCB space.
  • Simplified Assembly: Reduces the number of components to place and solder, increasing manufacturing efficiency.
  • Enhanced Reliability: Fewer solder joints decrease the potential for failures.
  • Reduced Cost: Integrated design lowers overall component and assembly expenses.
  • Improved Performance: Provides close matching between resistor elements, enhancing circuit accuracy and stability.

The '331G' identifies the resistance value. '331' represents 33 x 10^1 Ohms, resulting in 330 Ohms. The 'G' suffix indicates a tolerance of ±2%. These resistors are manufactured using a high-quality thick film process that provides excellent stability and reliability. The SOMC1603-331G is designed for automated placement and soldering, making it suitable for high-volume production settings. Power rating is generally appropriate for general-purpose applications. The operating temperature typically ranges from -55°C to +155°C. The terminals are typically tin-plated to provide excellent solderability. The Vishay SOMC series is offered in a variety of resistance values and tolerance options to cater to a broad spectrum of circuit requirements.

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 68K OHM 1206
Lowest to $0.0066
Yageo
RES ARRAY 4 RES 36K OHM 1206
Lowest to $0.0052
Yageo
RES ARRAY 4 RES 680K OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 220 OHM 1206
Lowest to $0.0102
Panasonic
RES ARRAY 4 RES 5.6 OHM 0804
Need more? Email Us
Vishay
RES ARRAY 19 RES 10K OHM 20SSOP
Lowest to $2.2027
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us
CTS Resistor Products
RES ARRAY 2 RES 330 OHM 0606
Lowest to $0.0284
Yageo
RES ARRAY 8 RES 22 OHM 1606
Lowest to $0.0347

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess