EN
  • EN
  • DE

SOMC160110K0GRZ

Part No SOMC160110K0GRZ
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191850-SOMC160110K0GRZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC160110K0GRZ CAD Model

Description

The SOMC160110K0GRZ is a thick film resistor network manufactured by Vishay. This component is designed for surface mount technology (SMT) applications, offering a compact and efficient solution for implementing multiple resistors in electronic circuits. The '10K0' designates a resistance value of 10 kilo-ohms, with the '0' likely indicating a specific tolerance or series within Vishay's product line. The 'GRZ' likely refers to a specific packaging or termination style.

Applications:

  • Voltage Dividers: Used to create precise voltage levels in electronic circuits.
  • Current Limiting: Protects components from excessive current flow in various applications.
  • Pull-Up and Pull-Down Resistors: Implements defined logic states in digital circuits.
  • Feedback Resistors: Used within amplifier circuits to control gain and stability.
  • Impedance Matching: Matches impedance in transmission lines to minimize signal reflections and ensure signal integrity.

Features:

  • Surface Mount Package: Enables automated assembly and minimizes board space requirements.
  • Thick Film Technology: Provides stable and reliable resistance values across various operating conditions.
  • Multiple Resistors in One Package: Reduces the overall component count and simplifies circuit layout.
  • RoHS Compliant: Adheres to environmental regulations for lead-free manufacturing.
  • High Stability: Offers stable resistance values over temperature and time.

Benefits:

  • Space Saving: Integrating multiple resistors into a single component reduces board size and complexity.
  • Improved Reliability: The thick film construction ensures robust performance even in harsh environments.
  • Simplified Assembly: The surface mount design facilitates automated placement and soldering processes.
  • Cost Effective: Reduced component count and simplified assembly translate to lower overall system costs.
  • Precise Resistance Values: Enables accurate circuit performance and minimizes variations in resistance.

Additional Details:

The SOMC160110K0GRZ resistor network contains multiple resistors, each with a resistance value of 10 kilo-ohms. The specific configuration (number of resistors and their connection) varies based on the precise part number and application. The power rating of the resistor network is usually specified for each individual resistor and for the entire package. The operating temperature range is generally between -55°C and +125°C. The tolerance of the resistance values will affect the precision of the circuit in which it is used. During assembly, appropriate soldering techniques and reflow profiles should be followed to ensure proper adhesion and electrical contact. The materials used in the resistor network are selected for their electrical and thermal properties to ensure long-term reliability and performance.

You May Also Be Interested in

Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess