EN
  • EN
  • DE

SMZJ3801AHE3/52

Part No SMZJ3801AHE3/52
Manufacturer Vishay
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Vishay General Semiconductor - Diodes Division
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±10%
Power - Max 1.5 W
Impedance (Max) (Zzt) 33 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 25.1 V
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMBJ)
Base Product Number SMZJ38
Standard Package 750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279181-SMZJ3801AHE3/52
Ultra Librarian 3D Model Ultra Librarian SMZJ3801AHE3/52 CAD Model

Description

The SMZJ3801AHE3/52 is a surface-mount Zener diode manufactured by Vishay. It's designed for voltage regulation and transient voltage suppression in a variety of electronic applications. This Zener diode provides a stable voltage reference when reverse biased, making it ideal for protecting sensitive components from voltage spikes and ensuring consistent performance. Its compact size and robust construction make it suitable for modern, high-density circuit designs.

Applications

  • Voltage Regulation: Used in circuits to maintain a constant voltage level, protecting sensitive components from voltage fluctuations.
  • Transient Voltage Suppression (TVS): Protects electronic circuits from transient voltage events such as electrostatic discharge (ESD) and inductive load switching.
  • Overvoltage Protection: Safeguards microcontrollers, op-amps, and other ICs from damage due to overvoltage conditions.
  • Clamping Circuits: Limits voltage levels to a predefined range, preventing signal distortion and component damage.
  • Signal Line Protection: Shields communication and data transmission lines from voltage spikes and surges.
  • Power Supply Protection: Ensures stable power supply output by suppressing voltage transients and maintaining regulation.

Features

  • Surface Mount Package: Designed for surface mount technology (SMT), enabling compact and efficient board layouts.
  • Precise Zener Voltage: Offers a tightly controlled Zener voltage for accurate voltage regulation and protection.
  • Low Leakage Current: Minimizes power loss and improves overall circuit efficiency.
  • Fast Response Time: Quickly responds to transient voltage events, providing effective and immediate protection.
  • High Surge Capability: Withstands high surge currents, ensuring reliable performance under transient conditions.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) standards, making it environmentally friendly.

Benefits

  • Reliable Voltage Regulation: Provides a stable voltage reference, enhancing the performance and reliability of electronic circuits.
  • Effective Transient Protection: Safeguards sensitive components from damage caused by voltage transients and surges.
  • Space-Saving Design: Compact surface mount package enables high-density circuit layouts, reducing board size.
  • Energy Efficient: Low leakage current minimizes power consumption, improving overall energy efficiency.
  • Easy Implementation: Simple to integrate into various circuit designs with minimal external components required.
  • Environmentally Responsible: RoHS compliance ensures environmentally safe manufacturing and disposal.

Additional Details

The SMZJ3801AHE3/52 features a specific Zener voltage (Vz), reverse leakage current (Ir), and forward voltage (Vf). It is designed to operate within a defined temperature range. Careful PCB layout practices should be followed to reduce inductance and improve transient voltage suppression performance. Consult the datasheet for detailed electrical characteristics, thermal resistance specifications, and recommended soldering practices. It is supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess