EN
  • EN
  • DE

NRF51822-CDAB

Part No NRF51822-CDAB
Manufacturer Nordic Semiconductors
Catalog RF Transceiver ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case WLCSP
Manufacturer Nordic Semiconductors
Win Source Part Number 725753-NRF51822-CDAB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NRF51822-CDAB CAD Model

Description

The nRF51822-CDAB is a powerful, highly flexible multi-protocol System on Chip (SoC) ideally suited for Bluetooth Low Energy (BLE) and 2.4GHz ultra-low power wireless applications. Manufactured by Nordic Semiconductor, it's built around a 32-bit ARM Cortex-M0 CPU with 256kB flash and 16kB RAM. This makes it suitable for a wide range of IoT devices and wearable technology.

Applications

  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable health monitoring devices.
  • Beacons: Implemented in proximity beacons for retail, asset tracking, and indoor navigation.
  • IoT Sensors: Employed in wireless sensor networks for environmental monitoring, smart agriculture, and industrial automation.
  • Remote Controls: Utilized in remote controls for TVs, set-top boxes, and other consumer electronics.
  • Smart Home Devices: Found in smart lighting, smart locks, and other connected home appliances.

Features

  • Bluetooth Low Energy (BLE): Supports Bluetooth 4.0 and later versions for low-power wireless communication.
  • 2.4GHz Proprietary Protocol: Offers flexibility for custom wireless protocols.
  • ARM Cortex-M0 CPU: Provides efficient processing power with low energy consumption.
  • 256kB Flash Memory: Stores application code and data.
  • 16kB RAM: Provides working memory for real-time operations.
  • Low Power Consumption: Optimised for long battery life in portable devices.
  • Flexible Peripheral Set: Includes ADC, SPI, UART, I2C, and GPIOs for interfacing with various sensors and actuators.
  • Over-the-Air (OTA) Firmware Updates: Enables remote updates to the device firmware.
  • On-Chip NFC Tag: Supports Near Field Communication for simplified pairing and identification.

Benefits

  • Long Battery Life: Low power consumption extends battery life in portable applications.
  • Wireless Connectivity: Enables seamless wireless communication with other devices.
  • Flexible Design: Versatile peripheral set allows for easy integration with different sensors and actuators.
  • Robust Performance: Powerful ARM Cortex-M0 CPU delivers reliable performance.
  • Easy Development: Comprehensive development tools and software libraries simplify the development process.

Additional Details

The nRF51822-CDAB typically operates within a voltage range of 1.8V to 3.6V. It includes an integrated antenna matching network, simplifying the RF design process. The device is typically supplied in a QFN package and is designed for surface mount assembly. The operating temperature range is generally -25°C to +75°C. The Nordic Semiconductor provides a complete Software Development Kit (SDK) including libraries, examples, and documentation to help developers create applications based on the nRF51822. The specific crystal oscillator requirements, external component selection, and layout considerations should be carefully reviewed from the datasheet to ensure optimal performance and compliance with regulatory requirements. The device supports various security features, including AES encryption, to protect sensitive data during wireless transmission.

You May Also Be Interested in

Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1508 $59.8652
45+ $2.5849 $116.3205
70+ $2.5040 $175.2800
96+ $2.4232 $232.6272
124+ $2.3423 $290.4452
165+ $2.1009 $346.6485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess