EN
  • EN
  • DE

PXM350MA6321

Part No PXM350MA6321
Manufacturer Eaton Bussmann
Catalog Panel Meters
Description PXM350;MODBUS;333MV CT IN;RLY OU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Voltmeter
Measuring Type Voltage
Measuring Range 400VAC, 690VAC
Display Type LCD - Black Characters
Number Of Characters Per Row 4
Output Type Relay, Solid State
Mounting Type DIN Rail
Termination Style Screw Terminal
Ultra Librarian 3D Model Ultra Librarian PXM350MA6321 CAD Model

Description

NULL

You May Also Be Interested in

Omron
PROC MTR 0-20MA/10VDC LCD PNL MT
Need more? Email Us
Eaton Bussmann
PXM350;MODBUS;ROGOW CT IN;RLY OU
Need more? Email Us
C-TON Industries
VOLTMETER 200MVDC LED PANEL MNT
Need more? Email Us
Omron
TEMP METER LCD PANEL MOUNT
Need more? Email Us
DFRobot
AMMETER 0-9.99A LED PANEL MOUNT
Need more? Email Us
Omron
DPM NPN-INPUT 24VDC
Need more? Email Us
Omron
PROC MTR 4-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
PROCESS MTR 199.99MA LCD PNL MT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess