EN
  • EN
  • DE

SMM02070C9310FBS00

Part No SMM02070C9310FBS00
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 931 OHM 1% 1W MELF / 931 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr Vishay
Series SMM0207
Package Tape & Reel
Product Status Active
Resistance 931 Ohms
Tolerance ±1%
Power (Watts) 1W
Composition Thin Film
Features Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case MELF, 0207
Supplier Device Package MELF
Ratings AEC-Q200
Size / Dimension 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Number of Terminations 2
Standard Package 7,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0040
Win Source Part Number 934384-SMM02070C9310FBS00
Ultra Librarian 3D Model Ultra Librarian SMM02070C9310FBS00 CAD Model

Description

The Vishay SMM02070C9310FBS00 is a high-performance, surface mount, 6-terminal magnetometer with a magnetic field sensitivity of ±5 V/T. It is designed for use in a wide range of applications, including automotive, industrial, and medical.

The SMM02070C9310FBS00 is based on a Hall effect sensor, which converts a magnetic field into an electrical signal. The sensor is housed in a small, 2 x 2 x 0.7 mm package, making it ideal for space-constrained applications.

The SMM02070C9310FBS00 has a number of features that make it an attractive choice for a wide range of applications, including:

  • High sensitivity: ±5 V/T
  • Wide operating temperature range: -40°C to +125°C
  • Low power consumption: 1.5 mA
  • Small footprint: 2 x 2 x 0.7 mm
  • RoHS compliant

The SMM02070C9310FBS00 can be used to measure magnetic fields in a variety of applications, including:

  • Automotive: vehicle speed, engine position, steering angle
  • Industrial: robotics, automation, process control
  • Medical: MRI machines, medical implants

Here are some specific examples of how the SMM02070C9310FBS00 can be used:

  • In an automotive application, the SMM02070C9310FBS00 can be used to measure the speed of the vehicle by measuring the rotation of the wheel. It can also be used to measure the position of the engine crankshaft or the steering angle.
  • In an industrial application, the SMM02070C9310FBS00 can be used to detect the presence of a metal object on a conveyor belt or to measure the position of a robotic arm. It can also be used to measure the flow rate of a liquid or gas.
  • In a medical application, the SMM02070C9310FBS00 can be used to measure the magnetic field generated by an MRI machine. It can also be used to measure the magnetic field generated by a medical implant, such as a pacemaker or cochlear implant.

The SMM02070C9310FBS00 is a versatile and powerful magnetometer that can be used in a wide range of applications. It is easy to use and has a small footprint, making it ideal for space-constrained applications.

Here are some additional details about the SMM02070C9310FBS00:

  • The sensor has a bandwidth of 1 kHz, making it suitable for measuring both static and dynamic magnetic fields.
  • The sensor has a linear output over a wide magnetic field range, making it easy to calibrate and use.
  • The sensor is housed in a leadless package, which makes it easy to solder to a circuit board.

Overall, the Vishay SMM02070C9310FBS00 is a high-performance, versatile magnetometer that can be used in a wide range of applications.

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1317 $57.9480
1,070+ $0.1081 $115.6670
1,655+ $0.1048 $173.4440
2,285+ $0.1013 $231.4705
2,950+ $0.0979 $288.8050
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess