EN
  • EN
  • DE

RC1206JK-07R47

Part No RC1206JK-07R47
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 182500-RC1206JK-07R47
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC1206JK-07R47 CAD Model

Description

The RC1206JK-07R47 is a thick film chip resistor manufactured by Yageo. The 'RC' prefix indicates that it is part of Yageo's standard resistor series. The '1206' denotes the package size, which is 0.12 inches in length and 0.06 inches in width, a common size for surface mount components. The 'JK' usually refers to the tolerance and temperature coefficient. The '-07' likely refers to a specific series or manufacturing batch, and 'R47' indicates a resistance value of 0.47 ohms.

Applications:

  • Current Sensing: Used for measuring current in electronic circuits.
  • Power Supplies: Found in power supplies for current limiting and regulation.
  • LED Lighting: Employed in LED circuits for current control.
  • Motor Control: Utilized in motor control circuits to monitor current.
  • Overcurrent Protection: Implemented to protect circuits from excessive current.

Features:

  • 1206 Package Size: Standard surface mount size for automated assembly.
  • Thick Film Technology: Provides good stability and reliability.
  • Resistance Value: 0.47 ohms.
  • Tolerance: Typically 5% tolerance (indicated by the 'J' in 'JK').
  • Power Rating: Typically 0.25W (1/4 Watt).
  • Temperature Coefficient of Resistance (TCR): Standard TCR for general-purpose applications.

Benefits:

  • Compact Size: Allows for high-density board layouts.
  • Reliable Performance: Thick film construction ensures long-term stability.
  • Cost-Effective: Provides a balance of performance and cost.
  • Easy to Solder: Surface mount design facilitates automated assembly.
  • Wide Availability: Commonly available from electronic component distributors.

Additional Details:

The RC1206JK-07R47 resistor is a low-value resistor typically used for current sensing applications. When using low-value resistors, it is important to consider the lead resistance and contact resistance, which can significantly affect the accuracy of the measurement. The power dissipation should also be considered to ensure that the resistor is operating within its rated power. The 'K' in 'JK' typically indicates a ±100 ppm/°C temperature coefficient. Refer to the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess