The T498C475M020ZTE1K7 is a solid electrolytic capacitor from Kemet's T498 series. It is designed for surface mount applications and provides stable performance over a range of temperatures.
Applications
- Power supply decoupling
- DC-DC converter filtering
- Portable electronic devices
- Telecommunications equipment
- Industrial control systems
Features
- Surface mount design
- Solid electrolytic capacitor
- Molded case
- High stability
- RoHS compliant
Benefits
- Simplifies PCB assembly
- Provides reliable operation
- Compact size for high-density applications
- Consistent electrical properties
- Environmentally friendly
Technical Specifications
This capacitor has a capacitance of 4.7µF with a tolerance of ±20%. The voltage rating is 20V DC. The operating temperature range is -55°C to +125°C. It uses a tantalum anode and manganese dioxide cathode. The case size is EIA 6032-28 (C case). The termination finish is typically matte tin. The low ESR contributes to effective filtering. The T498 series is known for its robust design and long life.