EN
  • EN
  • DE

SMC3K70CA-M3/9A

Part No SMC3K70CA-M3/9A
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 70VWM 113VC DO-214AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 70V
Minimum Breakdown Voltage 77.8V
Max Clamping Voltage 113V
Peak Pulse Current(Ippm) 26.5A
Power Dissipation - Pd 3000W (3kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AB (SMCJ)
Win Source Part Number 1097939-SMC3K70CA-M3/9A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMC3K70CA-M3/9A CAD Model

Description

The SMC3K70CA-M3/9A is a surface mount Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This bidirectional TVS diode is designed to protect sensitive electronic equipment from voltage transients induced by lightning strikes, inductive switching, and electrostatic discharge (ESD).

Applications

  • I/O ports
  • Data lines
  • Power lines
  • Telecommunication equipment
  • Industrial control systems
  • Automotive electronics

Features

  • Bidirectional TVS Diode: Provides symmetrical overvoltage protection.
  • High Surge Capability: Can withstand high surge currents without failure.
  • Low Clamping Voltage: Limits the voltage across the protected device during a transient event.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • RoHS Compliant: Meets environmental safety standards.

Benefits

  • Enhanced System Reliability: Protects against voltage transients and ensures stable operation.
  • Extended Equipment Life: Reduces stress on electronic components, increasing lifespan.
  • Improved Performance: Prevents system failures caused by overvoltage conditions.
  • Simplified Circuit Design: Minimizes the need for other protection components.
  • Cost-Effective Solution: Offers reliable protection at a competitive price.

Additional Details

The SMC3K70CA-M3/9A has a standoff voltage (VRWM) of 70V and a breakover voltage (VBR) typically between 77.8V and 85.8V. It features a peak pulse power dissipation of 3000W. The clamping voltage (VC) is approximately 113V at a peak pulse current (IPP). The device is packaged in an SMC (DO-214AB) package suitable for surface mount assembly. The operating junction temperature range generally spans from -55°C to +150°C. This bidirectional TVS diode is designed to protect electronic circuits from damaging voltage surges by quickly clamping the voltage to a safe level.

This Transient Voltage Suppressor is commonly used in a wide range of electronic systems to provide robust protection against voltage transients. Its compliance with industry standards and robust design make it a dependable choice for diverse electronic devices. It is particularly suitable for protecting sensitive equipment from lightning strikes, inductive switching, and ESD events.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess