The SMBJ54A-E3/52T is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is specifically designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This device is part of the SMBJ series, known for its compact size and efficient circuit protection capabilities.
Applications:
- I/O Interface Protection: Protecting data lines and communication interfaces from ESD and electrical overstress.
- Automotive Electronics: Providing protection for automotive systems against voltage surges and transients.
- Industrial Equipment: Safeguarding sensitive components in industrial control systems and machinery.
- Power Supplies: Offering overvoltage protection in various power supply units.
- Consumer Electronics: Protecting electronic devices such as televisions, set-top boxes, and audio equipment.
Features:
- Unidirectional Configuration: Designed for applications requiring unidirectional voltage protection.
- Low Clamping Voltage: Provides effective protection against voltage transients with a low clamping voltage.
- Fast Response Time: Responds quickly to transient events, minimizing any impact on protected circuitry.
- High Surge Capability: Capable of withstanding high surge currents, making it suitable for harsh environments.
- SMB Package: Compact SMB (DO-214AA) package for efficient board space utilization.
- Glass passivated junction High reliability.
Benefits:
- Enhanced System Reliability: Protecting sensitive electronic components from voltage transients improves overall system reliability.
- Reduced Downtime: Minimizing equipment downtime by preventing failures caused by overvoltage events.
- Cost Savings: Reducing the need for costly repairs and replacements by safeguarding electronic systems from damage.
- Improved Safety: Enhancing safety by preventing electrical hazards associated with overvoltage conditions.
- Compliance: RoHS compliant, ensuring environmental friendliness.
Additional Details:
The SMBJ54A-E3/52T has a standoff voltage of 54V. It offers a peak pulse power dissipation of 600W when subjected to a 10/1000µs waveform. The operating temperature range is typically from -55°C to +150°C. The 'E3' suffix indicates compliance with RoHS standards, while the '/52T' designation may refer to specific packaging or reel specifications. This TVS diode is designed for surface mounting in the standard SMB package and is specifically a unidirectional device.