EN
  • EN
  • DE

SMBJ40-E3/52

Part No SMBJ40-E3/52
Manufacturer Vishay
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Vishay General Semiconductor - Diodes Division
Series TransZorb®
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 40V
Voltage - Breakdown (Min) 44.4V
Voltage - Clamping (Max) @ Ipp 71.4V
Current - Peak Pulse (10/1000µs) 8.4A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMBJ)
Base Product Number SMBJ40
Standard Package 750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1294501-SMBJ40-E3/52
Ultra Librarian 3D Model Ultra Librarian SMBJ40-E3/52 CAD Model

Description

The Vishay SMBJ40-E3/52 is a surface-mount Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by lightning, ESD (Electrostatic Discharge), and other voltage surges. It is part of Vishay's SMBJ series, known for its robust protection capabilities and compact size.

Applications

  • Power supplies
  • Telecommunication equipment
  • Industrial control systems
  • Consumer electronics
  • Automotive electronics

Features

  • Unidirectional TVS diode
  • Surface Mount SMB package
  • Excellent clamping capability
  • Low incremental surge resistance
  • Fast response time

Benefits

  • Protects sensitive electronic components from damage due to voltage transients
  • Increases system reliability and reduces downtime
  • Simplifies PCB design due to its small form factor
  • Provides a cost-effective solution for overvoltage protection
  • Meets industry standards for surge protection

Additional Details

The SMBJ40-E3/52 is designed to clamp transient voltages to a safe level, preventing them from damaging protected components. Its excellent clamping capability ensures that the voltage across the protected device does not exceed its maximum rating during a surge event. The low incremental surge resistance minimizes the voltage drop across the TVS diode, further enhancing its protection capabilities. The fast response time ensures that the TVS diode clamps the transient voltage quickly, preventing damage to sensitive circuitry.

Vishay is a leading manufacturer of electronic components, known for its high-quality and reliable products. The SMBJ40-E3/52 is manufactured to meet stringent industry standards and is rigorously tested to ensure its performance and reliability. This TVS diode is commonly used in power supplies to protect against voltage surges caused by lightning or switching transients. It is also used in telecommunication equipment to protect against ESD events. Its compact size and robust protection capabilities make it an ideal choice for a wide range of applications. The SMBJ40-E3/52 helps prevent costly equipment failures and ensures the continued operation of electronic systems in harsh environments. By diverting surge currents away from sensitive components, this TVS diode significantly increases the overall robustness and longevity of electronic products. Its reliability and consistent performance make it a preferred choice for designers seeking to protect their circuits from overvoltage events.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess