EN
  • EN
  • DE

SMAJ58AHE3_A

Part No SMAJ58AHE3_A
Manufacturer Vishay
Catalog OEM Souring
Description ESD Suppressors / TVS Diodes 400W 58V 5% SMA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469589-SMAJ58AHE3_A
Manufacturer Vishay
Ultra Librarian 3D Model Ultra Librarian SMAJ58AHE3_A CAD Model

Description

The SMAJ58AHE3_A, manufactured by Vishay, is a state-of-the-art ESD suppressor/TVS diode designed to protect sensitive electronics from voltage transients induced by electrostatic discharge (ESD) and other voltage spikes. This component is crucial for safeguarding a wide range of electronic devices, ensuring their reliability and longevity. With its 400W peak pulse power capability, it can effectively clamp transient voltages, preventing them from causing damage to connected sensitive components. The device operates at a stand-off voltage of 58V, with a 5% tolerance, providing a precise protection threshold for various applications. Packaged in a compact SMA footprint, it offers a space-saving solution that does not compromise on performance. The SMAJ58AHE3_A is typically used in protecting data lines, I/O interfaces, and other vulnerable circuits in consumer electronics, telecommunications equipment, and industrial systems. Its ability to rapidly respond to overvoltage events, coupled with its high energy absorption capability, makes it an essential component for enhancing the durability and reliability of modern electronic devices. Vishay's expertise in semiconductor technology ensures that this TVS diode offers exceptional performance, meeting the stringent requirements of today's advanced electronic applications.

You May Also Be Interested in

Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Amd
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Altera
FPGA
Lowest to $931.3433
Altera
FPGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess