The SM6T200CAH/Z is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching.
Applications
- Protection of sensitive electronic equipment
- Surge protection in consumer electronics
- Industrial control systems
- Telecommunications equipment
- Medical devices
- Power supplies
Features
- High surge capability: Designed to withstand high surge currents.
- Low clamping voltage: Limits the voltage across protected circuits to a safe level during transient events.
- Fast response time: Quickly responds to transient voltage surges.
- Bidirectional: Protects against both positive and negative voltage transients.
- Glass passivated junction: Offers high reliability and stability.
- RoHS compliant: Environmentally friendly, free from hazardous substances.
- AEC-Q101 qualified: Suitable for automotive applications.
Benefits
- Increased system reliability: Prevents damage to sensitive components caused by voltage surges.
- Reduced downtime: Minimizes equipment failures and ensures continuous operation.
- Cost savings: Avoids costly repairs and replacements of damaged electronics.
- Improved product performance: Maintains signal integrity and prevents data loss.
- Enhanced safety: Protects users from potential hazards associated with voltage surges.
Additional Details
The SM6T200CAH/Z has a standoff voltage of 200V. Key specifications include the reverse standoff voltage, breakdown voltage, clamping voltage, peak pulse current, and operating temperature range. Refer to the datasheet for specific electrical characteristics and performance curves. It is typically packaged in a DO-214AA (SMB) package. The "/Z" suffix typically indicates compliance with specific environmental standards.