The SM5S33 is a transient voltage suppressor (TVS) diode manufactured by Vishay. Its primary function is to protect sensitive electronic components from voltage transients caused by events like lightning strikes, electrostatic discharge (ESD), and inductive switching. This device belongs to the SM5S series, providing a specific voltage rating and power dissipation capability tailored for various applications.
Applications
- Protection of communication lines
- Overvoltage protection in consumer electronics
- Industrial control systems
- Automotive electronics protection
- Power supply overvoltage protection
Features
- High peak pulse power capability: 5000 W (10/1000 μs waveform)
- Low clamping voltage to safeguard sensitive electronics
- Low incremental surge resistance
- Fast response time: typically less than 1 ps
- Available in unidirectional and bidirectional configurations
- SMC (DO-214AB) package for surface mount assembly
- RoHS compliant
Benefits
- Increases the reliability of electronic systems by providing robust overvoltage protection
- Reduces downtime and maintenance expenses by preventing component failures
- Improves performance by maintaining stable voltage levels during transient events
- Simplifies design and manufacturing processes with the surface mount package
- Ensures compliance with environmental regulations
Additional Details
The SM5S33 features a standoff voltage of 33 V. It typically exhibits a clamping voltage of around 53.3 V when subjected to a peak pulse current of 23.4 A. The device is housed in an SMC (DO-214AB) package, suitable for surface mounting. It is designed to withstand high surge currents, making it suitable for applications where protection from transient voltage events is crucial. The operating temperature range is typically from -55°C to +150°C.
The unidirectional version is generally used for DC circuits, while the bidirectional version is suitable for AC circuits or DC circuits requiring reverse polarity protection. Proper board layout is essential for optimal performance; minimizing trace lengths to reduce parasitic inductance is recommended. The device is lead-free and meets RoHS standards, making it environmentally friendly.