Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1251039-SM5S26
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM5S26 CAD Model

Description

The SM5S26 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's specifically designed to protect sensitive electronic devices from voltage transients induced by lightning, ESD (Electrostatic Discharge), and inductive switching. This component is part of the SM5S series and offers a precise voltage rating and power dissipation capacity to suit varied applications.

Applications

  • I/O Interface Protection
  • Protection of sensitive equipment from overvoltage
  • AC and DC Power Line Protection
  • Protection of Microprocessors
  • Signal Line Protection

Features

  • Peak pulse power of 5000 W with a 10/1000 μs waveform, at a repetition rate (duty cycle) of 0.01 %.
  • Excellent clamping capabilities.
  • Low incremental surge resistance.
  • Low reverse leakage current: Typically less than 1 μA above 12 V.
  • Fast response time: Typically less than 1.0 ps from 0 V to VBR minimum.
  • Available in both unidirectional and bidirectional versions.
  • RoHS compliant per directive 2011/65/EU and in accordance with WEEE 2002/96/EC.

Benefits

  • Offers robust overvoltage protection, enhancing the reliability of electronic systems.
  • Minimizes voltage overshoot during transient events, thus protecting downstream components.
  • Aids in meeting industry standards for surge protection.
  • Reduces system downtime and cuts maintenance costs associated with voltage-related failures.
  • Compact package design allows for space-efficient applications.

Additional Details

The SM5S26 features a standoff voltage of 26 V. When subjected to a peak pulse current of 32.1 A, the clamping voltage is typically around 42.1 V. It comes in an SMC (DO-214AB) package, suitable for surface mounting. The diode is engineered to handle substantial surge currents, making it ideal for environments where transient voltage occurrences are a concern. Its operating temperature typically ranges from -55°C to +150°C.

The unidirectional configuration is generally used for DC circuits, while the bidirectional configuration is more suitable for AC circuits or DC circuits where reverse polarity protection is necessary. Proper PCB layout is essential to ensure optimal performance, and it's recommended to keep trace lengths as short as possible to minimize parasitic inductance. The device's construction is lead-free, and it adheres to RoHS standards.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to €0.0726
ECAD model for AOZ8831ADI-05
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to €2.3641
ECAD model for SM30T6.8CAY
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to €0.0939
ECAD model for SZMMBZ33VALT1G
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Vishay
TVS DIODE 12V 26V SOT23
Lowest to €0.1481
ECAD model for GSOT12-E3-18
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0353
ECAD model for SMAJ100A/TR13
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to €0.0287
ECAD model for P6KE110A

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention