EN
  • EN
  • DE

NCP4355ADR2G

Part No NCP4355ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY CTLR SMPS / Power Supply Controller Secondary-Side Controller 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Applications Secondary-Side Controller
Voltage - Supply 3.5V ~ 36V
Current - Supply 125 µA
Temperature Range - Operating 0°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP4355
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NCP4355ADR2G-ONTR,ONSONSNCP4355ADR2G
Standard Package 2,500
Win Source Part Number 1204143-NCP4355ADR2G
Ultra Librarian 3D Model Ultra Librarian NCP4355ADR2G CAD Model

Description

ON Semiconductor NCP4355ADR2G Power Factor Controller

The ON Semiconductor NCP4355ADR2G is a highly integrated and efficient power factor correction (PFC) controller designed for use in a wide range of applications requiring power factor improvement. This advanced controller is suitable for switched-mode power supplies, LED drivers, and other power conversion systems. It operates in Continuous Conduction Mode (CCM), ensuring a high power factor and reduced total harmonic distortion in the electrical system.

Key Features

  • Continuous Conduction Mode: The NCP4355ADR2G operates in CCM, which is ideal for applications that require stable operation under varying load conditions.
  • High Efficiency: With its optimized gate drive output, the controller provides high efficiency across a broad range of operating conditions.
  • Brown-Out Protection: The device includes a brown-out protection feature that safeguards the system against low voltage conditions, ensuring reliable operation.
  • Overvoltage Protection (OVP): To prevent damage to the system, the controller has an integrated OVP feature that triggers when the output voltage exceeds a predefined threshold.
  • Frequency Jittering: The NCP4355ADR2G incorporates frequency jittering to minimize electromagnetic interference (EMI), allowing for easier compliance with EMI regulations.

Applications

  • AC-DC Adapters
  • LED Lighting
  • Power Supplies for TVs and Monitors
  • Standby and Auxiliary Power Supplies

The NCP4355ADR2G is offered in a compact SOIC-8 package, making it suitable for space-constrained applications. Its advanced features, such as under-voltage lockout (UVLO), precision reference voltage, and soft-start capability, provide a controlled startup and protect the system against abrupt changes in operating conditions.

ON Semiconductor's commitment to quality and performance is evident in the NCP4355ADR2G, making it a reliable choice for designers looking to enhance power factor and efficiency in their electrical systems. With its comprehensive protection features and robust design, the NCP4355ADR2G is an excellent choice for modern power management solutions.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,130 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess