EN
  • EN
  • DE

SIS406DN-T1-GE3-S

Part No SIS406DN-T1-GE3-S
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190241-SIS406DN-T1-GE3-S
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SIS406DN-T1-GE3-S CAD Model

Description

The SIS406DN-T1-GE3-S is a P-Channel 30 V (D-S) MOSFET from Vishay. This MOSFET is designed for load switch applications. Its key features include low on-resistance, fast switching speeds, and an enhanced body diode ruggedness.

Applications

  • Load Switching: Ideal for use as a load switch in portable devices, power management systems, and battery-powered applications.
  • DC-DC Converters: Used in DC-DC converters to efficiently control power delivery.
  • Power Management: Suitable for general power management applications where efficient power control is required.

Features

  • Low On-Resistance: RDS(on) = 0.045 Ω at VGS = -10 V, providing efficient power transfer and reduced power loss.
  • Fast Switching Speed: Enables quick response times in switching applications, improving overall system performance.
  • Low Threshold Voltage: VGS(th) = -1 V (Typical), allowing for easy drive and control in low-voltage applications.
  • Lead (Pb)-free and Halogen-free: Environmentally friendly design, compliant with RoHS standards.
  • Surface Mount Technology: Designed for surface mount assembly, facilitating efficient manufacturing processes.
  • TSSOP-8 Package: Compact package for space-saving applications.

Benefits

  • High Efficiency: Low on-resistance minimizes power loss, resulting in high efficiency in power management circuits.
  • Improved System Performance: Fast switching speeds allow for quicker response times and improved overall system performance.
  • Simplified Design: Low threshold voltage simplifies drive circuit design and reduces component count.
  • Environmentally Friendly: Lead-free and halogen-free design ensures compliance with environmental regulations.
  • Compact Size: TSSOP-8 package enables space-saving designs in portable and compact devices.

Additional Details

The SIS406DN-T1-GE3-S operates with a gate-source voltage (VGS) of ±20V and a continuous drain current (ID) of up to -6.3A. It has a power dissipation rating of 2W. The device is provided in a TSSOP-8 package for easy surface mounting. The GE3 suffix indicates that the part is RoHS compliant and lead-free. The "S" likely indicates specific reel packaging or other custom options.

The enhanced body diode improves the robustness of the MOSFET, making it more resilient to voltage spikes and transients. This increases the overall reliability of the application.

This MOSFET is suitable for a broad range of applications in portable devices, DC-DC converters, and power management systems, providing high efficiency and reliable performance.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6055 $64.2200
90+ $1.3167 $118.5030
140+ $1.2763 $178.6820
190+ $1.2347 $234.5930
245+ $1.1943 $292.6035
325+ $1.0707 $347.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess