The SIRA20DP-T1-GE3 is a P-Channel TrenchFET® power MOSFET from Vishay. This MOSFET is designed to provide efficient power switching in a variety of applications. Its low on-resistance (RDS(on)) and fast switching speed contribute to high efficiency and reduced power loss.
Applications:
- Load switches in portable devices
- Battery management systems
- Power management in notebooks and tablets
- DC-DC converters
- Solid-state relays
Features:
- P-Channel configuration
- TrenchFET® technology for low on-resistance
- Low gate charge (Qg) for fast switching
- 100% Rg tested
- Halogen-free according to IEC 61249-2-21 definition
- Compliant to RoHS directive 2011/65/EU
Benefits:
- Reduced power loss and improved efficiency due to low RDS(on)
- Faster switching speeds lead to improved performance in high-frequency applications
- Simplified gate drive requirements due to low gate charge
- Enhanced reliability through 100% Rg testing
- Environmentally friendly due to halogen-free construction and RoHS compliance
- Suitable for space-constrained applications due to compact packaging
Additional Details:
The SIRA20DP-T1-GE3 has a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating of -7.8A. The typical RDS(on) at VGS = -4.5V is 23 mΩ, ensuring minimal power dissipation during operation. The device is available in a PowerPAK® SC-70 package, which offers excellent thermal performance and a small footprint. The operating junction temperature range is -55°C to +150°C. This MOSFET is suitable for applications demanding high efficiency and compact size.
This MOSFET's P-channel configuration makes it ideal for high-side switching applications, where it can be easily controlled with a low-side driver. The TrenchFET® technology further enhances its performance by minimizing conduction losses and improving switching characteristics.