Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Series IntelliTrip
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V, VoIP
Features Auto Retry, Fault Timeout
Programmable Features Current Limit, OVP, UVLO
Operating Supply Voltage 20 V ~ 80 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 2.4mA
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Feature Pins DRAIN, /PWRGD, OV, UV
Win Source Part Number 777358-ISL6141CBZA-T
Popularity Medium
Supply and Demand Status Balance
Family Name ISL6141
Introduction Date September 06, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ISL6141CBZA-T CAD Model

Description

The Intersil ISL6141CBZA-T is a hot swap controller designed for -48V and VoIP applications.

  • Operating Supply Voltage Range: 20 V to 80 V
  • Features: Programmable current limit, OVP, and UVLO, auto retry, fault timeout
  • Package: 8-SOIC
  • Width: 3.90mm
  • Internal Switches: No
  • Series: IntelliTrip
  • Feature Pins: DRAIN, /PWRGD, OV, UV
  • Operating Supply Current: 2.4mA
  • Alternative Parts: LTC4252BIMS-1#PBF, LTC4252CIMS-1#TRPBF, LTC4252BCMS-1#PBF
  • Estimated EOL Date: 2026
  • Halogen-Free Compliance: Yes

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Linear Technology
Negative 48V Hot Swap Controller
Lowest to €5.0784
ECAD model for LT4250HCN8
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to €5.7268
ECAD model for LT1640AHIS8#TRPBF
Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
ECAD model for HIP1016CB
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €6.4527
ECAD model for MAX5900AAEUT
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to €34.8793
ECAD model for LTC4217IDHC
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to €2.0728
ECAD model for LT1640AHIS8#PBF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention