EN
  • EN
  • DE

SIHB33N60E

Part No SIHB33N60E
Manufacturer Vishay
Catalog Misc Products
Description E Series Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837632-SIHB33N60E
Ultra Librarian 3D Model Ultra Librarian SIHB33N60E CAD Model

Description

The SIHB33N60E is a high-voltage N-Channel MOSFET from Vishay, designed for high-efficiency switching applications. It features low on-resistance and fast switching speeds, making it suitable for power supplies, motor control, and other power conversion systems.

Applications

  • Power Supplies: Used as a switching element in various power supply designs, including SMPS and UPS systems.
  • Motor Control: Employed in motor control circuits for switching and controlling motor speed and direction.
  • Inverters: Used in inverter circuits to convert DC power to AC power.
  • High-Voltage Switching: Suitable for applications requiring high-voltage switching capabilities.
  • Renewable Energy Systems: Integrated into solar inverters and other renewable energy applications.

Features

  • High Voltage Rating: Designed for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient switching operation.
  • Avalanche Rated: Provides robust performance under transient conditions.
  • Lead-Free and RoHS Compliant: Meets environmental standards.
  • Halogen-Free: Environmentally friendly design.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Enhanced Reliability: Avalanche rating provides robust performance under transient conditions.
  • Simplified Circuit Design: Easy integration into various circuit designs.
  • Reduced Heat Dissipation: Efficient power handling minimizes heat generation.
  • Environmentally Friendly: Lead-free, RoHS compliant, and halogen-free design.

Additional Details

The SIHB33N60E is characterized by its low gate charge and fast switching speeds, making it suitable for high-frequency switching applications. The MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in different environments. It is available in a TO-220 package for easy PCB assembly and heat sinking. The gate-source voltage rating is typically ±30V, providing a robust protection margin. The combination of high voltage rating, low on-resistance, and fast switching speed makes the SIHB33N60E a versatile MOSFET suitable for a wide range of high-voltage power management applications. It provides excellent performance and reliability in demanding applications.

You May Also Be Interested in

Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess