EN
  • EN
  • DE

SI9987CY-T1

Part No SI9987CY-T1
Manufacturer Vishay
Catalog PMIC - Motor Drivers, Controllers
Description Buffered H-Bridge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249729-SI9987CY-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9987CY-T1 CAD Model

Description

The SI9987CY-T1 is a high-side single P-channel MOSFET load switch manufactured by Vishay. It is designed to protect loads from overvoltage, overcurrent, and short-circuit conditions. This device integrates a P-channel MOSFET, control logic, and protection circuitry into a single package, providing a compact and reliable solution for load management.

Applications:

  • Power management in portable devices
  • Load switching in automotive applications
  • Overvoltage and overcurrent protection in industrial equipment
  • Hot-swap applications in servers and networking equipment
  • Battery management systems

Features:

  • Integrated P-channel MOSFET
  • Overvoltage protection
  • Overcurrent protection
  • Short-circuit protection
  • Thermal shutdown
  • Logic-level enable input
  • Small SO-8 package

Benefits:

  • Improved system reliability by protecting loads from faults
  • Reduced component count compared to discrete solutions
  • Simplified circuit design
  • Enhanced safety in automotive and industrial applications
  • Extended battery life in portable devices

Additional Details:

The SI9987CY-T1 integrates a P-channel MOSFET which acts as the switch to control power to the load. It provides overvoltage protection by shutting off the MOSFET if the input voltage exceeds a predefined threshold. The overcurrent protection feature limits the current flowing through the MOSFET, preventing damage to the load in case of an overload. The short-circuit protection quickly turns off the MOSFET when a short circuit is detected, protecting both the power supply and the load.

The thermal shutdown feature protects the device itself by turning off the MOSFET if the junction temperature exceeds a safe limit. The logic-level enable input allows the switch to be controlled by a microcontroller or other digital logic circuit.

The small SO-8 package makes it easy to integrate the SI9987CY-T1 into compact electronic designs.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess