EN
  • EN
  • DE
  • IT

SI9933DY-D1-E3

Part No SI9933DY-D1-E3
Manufacturer Vishay
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 190194-SI9933DY-D1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9933DY-D1-E3 CAD Model

Description

The SI9933DY-D1-E3 is a P-Channel power MOSFET from Vishay Siliconix, designed for load switching applications. The '-D1' likely represents a specific production code or characteristic, and '-E3' signifies that the device is RoHS compliant (lead-free). This device features a low on-resistance (RDS(on)), allowing for efficient power management and comes in a surface-mount package.

Applications:

  • Load Switching
  • Power Management
  • DC-DC Converters
  • Battery Management Systems (BMS)
  • Portable Devices

Features:

  • P-Channel MOSFET: Simplifies high-side switching configurations.
  • Low On-Resistance (RDS(on)): Reduces power dissipation during conduction, improving efficiency.
  • Surface Mount Package (SO-8): Enables automated assembly and compact designs.
  • Fast Switching Speed: Suitable for high-frequency switching applications.
  • RoHS Compliant (-E3 Suffix): Meets environmental regulations for lead content and hazardous substances.

Benefits:

  • Increased Efficiency: Low RDS(on) minimizes power losses, leading to improved energy efficiency and cooler operation.
  • Reduced Board Space: Compact surface-mount package minimizes PCB area requirements.
  • Simplified Circuit Design: P-channel configuration simplifies high-side switching implementations.
  • Enhanced Thermal Performance: Efficient heat dissipation promotes reliable operation.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental standards.

Technical Specifications: The SI9933DY-D1-E3 typically features a drain-source voltage (VDS) rating of -30V, a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) rating depending on operating conditions and package temperature. The on-resistance (RDS(on)) is typically in the milliohm range at a specific VGS. The device is housed in a SO-8 surface-mount package.

Additional Details: The SI9933DY-D1-E3 is optimized for switching applications where efficiency and compactness are crucial. The low gate charge (Qg) minimizes switching losses. The gate resistance (Rg) is optimized for stable operation, and it might be avalanche rated, offering protection against voltage spikes. Proper layout and thermal management are essential to maximize performance and reliability. Based on power dissipation requirements, proper heatsinking might be needed.

You May Also Be Interested in

Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess