EN
  • EN
  • DE

SI7658DP-T1-GE3

Part No SI7658DP-T1-GE3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190094-SI7658DP-T1-GE3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7658DP-T1-GE3 CAD Model

Description

The SI7658DP-T1-GE3 is an N-Channel MOSFET from Vishay Siliconix, designed for power management and switching applications. The part is provided in tape and reel packaging(T1) for automated assembly and is halogen-free(GE3). It is designed for efficient power conversion and control, offering low on-resistance and gate charge.

Applications:

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Synchronous rectification
  • Motor control

Features:

  • Low on-resistance (Rds(on)) minimizes conduction losses
  • Low gate charge (Qg) for efficient switching
  • High avalanche energy (EAS) rating enhances robustness
  • TrenchFET® Power MOSFET technology
  • 100% Rg tested
  • Tape and reel packaging (T1) for automated assembly
  • Halogen-free (GE3)
  • Compliant to RoHS directive 2011/65/EU and in accordance to WEEE 2002/96/EC

Benefits:

  • Improved efficiency in power conversion circuits
  • Reduced power dissipation, resulting in lower operating temperatures
  • Enhanced reliability because of robust design and avalanche capability
  • Simplified thermal management
  • Optimized for automated assembly processes
  • Environmentally friendly (halogen-free)
  • Higher power density applications

Additional Details:

The SI7658DP-T1-GE3 is available in a PowerPAK® SO-8 single package. Its key specifications include a drain-source voltage (Vds) of 30V, a continuous drain current (Id) of up to 13.5A (depending on application and thermal conditions), and a typical on-resistance (Rds(on)) of about 6.1 mΩ at Vgs = 10V. The gate threshold voltage (Vgs(th)) typically falls between 1V and 3V. The T1 suffix indicates tape and reel packaging, making it suitable for automated assembly lines. The GE3 suffix signifies that the device is halogen-free, aligning with environmental regulations. The PowerPAK® SO-8 package ensures excellent thermal performance and efficient heat dissipation. It's suited to high-frequency switching applications.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess