EN
  • EN
  • DE

SI5465EDC

Part No SI5465EDC
Manufacturer Vishay
Catalog FETs - Single
Description P-Channel 12-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190045-SI5465EDC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI5465EDC CAD Model

Description

The SI5465EDC is an N-Channel MOSFET manufactured by Vishay. It is designed for high-efficiency power conversion and load switching applications. The device utilizes advanced trench technology to provide low on-resistance and gate charge, minimizing power losses and improving overall system performance.

Applications:

  • DC-DC Converters: Used in various DC-DC converter topologies for efficient voltage regulation.
  • Load Switching: Employed for switching power to different loads with minimal power loss.
  • Power Management: Integrated into power management circuits in various electronic devices.
  • Synchronous Rectification: Utilized in synchronous rectification circuits to improve efficiency.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, resulting in higher efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, improving efficiency at higher frequencies.
  • Small Footprint: Available in a compact package, such as PowerPAK SC-70, for space-constrained applications.
  • TrenchFET® Power MOSFET Technology: Provides superior switching performance and power density.
  • Halogen-Free: Compliant with environmental regulations.

Benefits:

  • Increased Efficiency: Low RDS(on) and Qg minimize power losses, leading to higher overall efficiency.
  • Simplified Design: Low gate charge simplifies gate drive requirements.
  • Reduced Board Space: Small package size enables high-density circuit board layouts.
  • Improved Thermal Performance: Efficient heat dissipation due to low RDS(on).
  • Environmentally Compliant: Halogen-free construction contributes to environmental responsibility.

Additional Details:

The SI5465EDC typically comes in a PowerPAK SC-70 package. Key electrical specifications include a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID), and pulsed drain current (IDM). The RDS(on) value is typically specified at different VGS voltages to provide a comprehensive understanding of the device's performance. Specific values for these parameters should be consulted in the Vishay datasheet for the SI5465EDC to ensure appropriate application.

Care should be taken to stay within the absolute maximum ratings of the device to avoid damage. Considerations for thermal management, such as PCB layout and heatsinking, may be necessary depending on the operating conditions.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess