The SI4966DY-T1 is a dual P-Channel 30 V (D-S) MOSFET from Vishay. This power MOSFET is designed for a wide range of applications, offering efficient power switching and management capabilities. It features low on-resistance and gate charge, contributing to reduced power losses and improved energy efficiency. This device is available in a PowerPAK® SO-8 package, making it suitable for space-constrained applications. The dual configuration enables flexible circuit designs.
Applications
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Battery Management Systems
- Power Distribution
Features
- Dual P-Channel MOSFET
- Voltage Rating: 30 V
- Low On-Resistance (RDS(on))
- Low Gate Charge (Qg)
- PowerPAK® SO-8 Package
- Halogen-free According to IEC 61249-2-21 Definition
Benefits
- High Efficiency: Low on-resistance minimizes power dissipation, leading to higher energy efficiency in power switching applications.
- Compact Design: The PowerPAK® SO-8 package enables a smaller footprint, ideal for portable and space-constrained designs.
- Reliable Performance: Robust design ensures stable and reliable operation across a wide range of operating conditions.
- Simplified Thermal Management: The PowerPAK® package provides excellent thermal conductivity, facilitating efficient heat dissipation.
- Environmentally Friendly: Halogen-free construction contributes to environmentally conscious product designs.
Additional Details
The SI4966DY-T1 boasts a low gate threshold voltage, allowing for operation with low voltage logic. The maximum drain current is dependent on the case temperature, and appropriate thermal management techniques should be employed to ensure the device operates within its safe operating area. This MOSFET is designed to be compliant with RoHS standards. The dual P-channel configuration allows the MOSFETs to be used in various configurations such as high-side switching or as synchronous rectifiers. Its fast switching speed makes it suitable for high frequency applications.