EN
  • EN
  • DE

SI4921DY-T1-E3

Part No SI4921DY-T1-E3
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Number of Pins 8
RoHS Compliant
Win Source Part Number 1092888-SI4921DY-T1-E3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI4921DY-T1-E3 CAD Model

Description

The SI4921DY-T1-E3 is a P-Channel MOSFET from Vishay. It is designed for power management applications, providing efficient switching and low on-resistance. This MOSFET is commonly used in DC-DC converters, load switching, and other power control circuits where efficiency is critical.

Applications:

  • Load Switching: Used for efficient power control in electronic devices.
  • DC-DC Converters: Functions as a switching element in DC-DC converters for voltage regulation.
  • Power Management in Portable Devices: Suitable for battery management and power distribution in smartphones, tablets, and laptops.
  • Motor Control: Utilized in low-voltage motor control circuits.
  • LED Backlighting: Employed in circuits for controlling LED backlighting.

Features:

  • P-Channel MOSFET: Simplifies high-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • TrenchFET® Power MOSFET Technology: Offers excellent switching performance and robustness.
  • Halogen-Free: Environmentally friendly and compliant with industry standards.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in high efficiency.
  • Reduced Heat Dissipation: Lower RDS(on) reduces heat generation, improving thermal performance.
  • Extended Battery Life: Efficient power management contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Easy integration into existing circuits.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details:

The SI4921DY-T1-E3 has a drain-source voltage (VDS) rating of -30V. It's a surface-mount device with a SO-8 package. The 'T1' indicates tape and reel packaging and 'E3' signifies compliance with environmental standards (RoHS). This MOSFET is designed to minimize conduction losses, making it ideal for efficiency-critical applications. Its fast switching speed reduces switching losses, enhancing overall efficiency. It's widely used in power management systems for its reliable performance and compact size.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess