EN
  • EN
  • DE

SI4413DDY

Part No SI4413DDY
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189854-SI4413DDY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4413DDY CAD Model

Description

The SI4413DDY is a P-Channel 30 V (D-S) MOSFET from Vishay. This power MOSFET utilizes TrenchFET® power MOSFET technology, offering excellent on-resistance and low gate charge. It is designed for a wide range of applications requiring efficient power management.

Applications

  • Load Switching
  • DC-DC Conversion
  • Power Management in Portable Devices
  • Battery Management Systems

Features

  • TrenchFET® Power MOSFET Technology
  • P-Channel
  • Low On-Resistance: RDS(on) = 0.020 Ω at VGS = -10 V
  • High Current Capability: ID = -12 A (continuous)
  • 30 V Drain-Source Voltage (VDS)
  • Logic Level Gate Drive
  • 100% Rg Tested
  • Halogen-free According to IEC 61249-2-21 Definition
  • Available in a PowerPAK® SO-8 Package

Benefits

  • High Efficiency: Low on-resistance minimizes power loss, leading to improved efficiency in power management applications.
  • Compact Design: The PowerPAK® SO-8 package allows for a compact design, suitable for space-constrained applications.
  • Ease of Use: Logic level gate drive simplifies the driving circuitry, making it easier to implement in various designs.
  • Reliability: 100% Rg tested ensures the reliability and performance of the MOSFET.
  • Environmentally Friendly: Halogen-free construction makes it environmentally friendly.

Additional Details

The SI4413DDY is supplied in a PowerPAK® SO-8 surface-mount package. It is RoHS compliant and halogen-free. The device is designed for optimal thermal performance, allowing for efficient heat dissipation. The MOSFET's gate threshold voltage (VGS(th)) is typically -2.0 V. The device is suitable for applications operating at moderate frequencies. The operating temperature range is -55°C to +150°C.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess