EN
  • EN
  • DE

SI4410DY-REVA

Part No SI4410DY-REVA
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189849-SI4410DY-REVA
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian SI4410DY-REVA CAD Model

Description

The SI4410DY-REVA is a 30V P-Channel MOSFET from Vishay Siliconix, designed for efficient power management in a variety of applications. This MOSFET is engineered with advanced trench technology to deliver low on-resistance (RDS(on)) and gate charge (Qg), resulting in reduced power losses and improved system efficiency. Its P-channel configuration makes it suitable for load switching and high-side switching applications.

Applications

  • DC-DC Conversion: Commonly used in synchronous rectification stages of DC-DC converters.
  • Load Switching: Provides efficient power control in various electronic systems.
  • Power Management in Portable Devices: Optimizes battery life in devices like laptops and smartphones.
  • Battery Protection Circuits: Protects batteries from overcharge and over-discharge conditions.
  • LED Backlighting: Used in backlight control circuits for displays.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, improving system performance.
  • 30V Drain-Source Voltage (VDS): Suitable for a wide range of applications with varying voltage requirements.
  • P-Channel MOSFET: Offers design flexibility and simplified high-side switching implementation.
  • Trench Technology: Enables high power density and improved efficiency compared to planar MOSFETs.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits

  • Improved Power Efficiency: Low RDS(on) and Qg contribute to reduced power dissipation and increased efficiency.
  • Enhanced Thermal Performance: Efficient heat dissipation allows for reliable operation at higher current levels.
  • Simplified Circuit Design: Easy integration into existing power management architectures.
  • Increased System Reliability: Robust design ensures stable performance even under demanding conditions.
  • Extended Battery Life: Minimizing power losses translates to longer battery life in portable applications.

Additional Details

The SI4410DY-REVA is typically packaged in a PowerPAK SO-8 package, known for its excellent thermal characteristics and compact footprint. The specific RDS(on) values vary based on the gate-source voltage (VGS) and junction temperature. Refer to the datasheet for detailed electrical characteristics, including VGS(th) (gate threshold voltage), IDSS (drain-source leakage current), and other relevant parameters.

This MOSFET is particularly suitable for applications where efficiency and compact size are critical considerations. Its robust construction and compliance with industry standards make it a reliable choice for various power management needs.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5188 $59.6620
275+ $0.4257 $117.0675
425+ $0.4125 $175.3125
580+ $0.3992 $231.5360
750+ $0.3859 $289.4250
1,005+ $0.3460 $347.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess