EN
  • EN
  • DE

SI3456DV-T1-E3

Part No SI3456DV-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189812-SI3456DV-T1-E3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI3456DV-T1-E3 CAD Model

Description

The SI3456DV-T1-E3 is a P-Channel 20-V (D-S) MOSFET from Vishay. It is designed for load switch, DC-DC conversion, and other power management applications. This MOSFET offers efficient performance and compact size, making it suitable for various electronic devices.

Applications:

  • Load Switch: Used in power distribution systems to control the flow of current to different loads, improving energy efficiency and circuit protection.
  • DC-DC Conversion: Employed in DC-DC converters for voltage regulation and power management in portable devices and power supplies.
  • Power Management: Integrated into power management circuits for efficient power distribution and control in electronic systems.

Features:

  • Low On-Resistance: Features low on-resistance (RDS(on)) to minimize power losses and improve efficiency.
  • Logic Level Gate Drive: Designed for logic-level gate drive, allowing direct control from microcontrollers and other digital circuits.
  • Compact Footprint: Available in a small surface-mount package for space-constrained applications.
  • High Drain Current: Capable of handling high drain current for demanding power applications.
  • 20V Drain-Source Voltage: Supports applications with up to 20V drain-source voltage.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power losses, resulting in increased energy efficiency and reduced heat dissipation.
  • Simplified Control: Logic-level gate drive simplifies control and integration with digital circuits.
  • Space Savings: Compact footprint allows for integration in space-constrained applications, reducing overall board size.
  • Reliable Performance: High drain current capability ensures reliable performance in demanding power applications.
  • Versatile Application: Suitable for a wide range of power management applications, including load switching and DC-DC conversion.

Additional Details:

The SI3456DV-T1-E3 utilizes advanced trench technology to achieve low on-resistance and efficient switching performance. It is available in a PowerPAK® SC-70 package, which offers excellent thermal performance and compact size. The MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in various operating conditions. This component is lead-free and RoHS compliant, meeting environmental regulations.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1271 $57.8305
1,115+ $0.1040 $115.9600
1,725+ $0.1005 $173.3625
2,385+ $0.0970 $231.3450
3,050+ $0.0947 $288.8350
4,110+ $0.0843 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess