EN
  • EN
  • DE

SI3403DV-T1-GE3

Part No SI3403DV-T1-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837538-SI3403DV-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SI3403DV-T1-GE3 CAD Model

Description

The SI3403DV-T1-GE3 is a P-Channel 20 V (D-S) MOSFET from Vishay. This MOSFET is designed for load switch applications and features low on-resistance and fast switching speeds. It is specifically engineered to minimize conduction losses and enhance power efficiency in a variety of electronic circuits.

Applications

  • Load Switching: Ideal for applications where a power supply needs to be efficiently switched on and off, such as in portable devices.
  • Power Management: Used in power management circuits in notebooks, tablets, and other battery-powered devices.
  • DC-DC Conversion: Suitable for use in DC-DC converters where efficient switching is required.
  • Battery Protection: Can be implemented in battery protection circuits to prevent over-discharge and over-charge.

Features

  • Low On-Resistance: Offers low on-resistance (RDS(on)) which minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Provides fast switching characteristics, reducing switching losses and improving the dynamic performance of circuits.
  • Logic Level Gate Drive: Allows direct drive from logic-level signals, simplifying circuit design and reducing the need for additional components.
  • TrenchFET® Power MOSFET: Utilizes Vishay’s advanced TrenchFET® technology for superior performance.
  • Halogen-Free: Compliant with environmental standards, ensuring it is halogen-free.
  • Lead (Pb)-Free: Lead-free construction, meeting RoHS requirements.

Benefits

  • Improved Efficiency: Low on-resistance and fast switching speeds contribute to higher efficiency in power management applications.
  • Reduced Power Loss: Minimizes conduction and switching losses, leading to cooler operation and extended battery life in portable devices.
  • Simplified Circuit Design: Logic-level gate drive simplifies the interface with control circuits.
  • Enhanced Reliability: Robust design ensures stable performance in demanding operating conditions.
  • Environmentally Friendly: Halogen-free and lead-free construction meets environmental compliance requirements.

Additional Details

The SI3403DV-T1-GE3 is available in a PowerPAK® SC-70 package, which offers excellent thermal performance and a small footprint, making it suitable for space-constrained applications. Its key specifications include a drain-source voltage (VDS) of 20 V, a continuous drain current (ID) of up to 3.6 A, and a typical on-resistance (RDS(on)) of 0.065 Ω at a gate-source voltage (VGS) of 4.5 V. This MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5738 $60.2490
250+ $0.4709 $117.7250
380+ $0.4561 $173.3180
525+ $0.4414 $231.7350
680+ $0.4268 $290.2240
910+ $0.3825 $348.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess