EN
  • EN
  • DE

SI2301BDS-T1-ES

Part No SI2301BDS-T1-ES
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189568-SI2301BDS-T1-ES
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI2301BDS-T1-ES CAD Model

Description

The SI2301BDS-T1-ES is an N-channel MOSFET from Vishay, designed for low voltage, high-speed switching applications. It features a low on-resistance, which enhances efficiency and minimizes power loss. Its compact size, combined with surface-mount packaging, makes it an excellent choice for space-constrained applications in portable electronics and other compact devices.

Applications:

  • Load Switching: Effectively controls the flow of power to various loads in electronic devices.
  • DC-DC Converters: Enhances efficiency and reduces heat dissipation in voltage regulation circuits.
  • Power Management in Portable Devices: Optimizes power distribution in smartphones, tablets, and laptops.
  • Battery Management Systems: Provides protection against overcharging and over-discharging in battery packs.
  • LED Lighting: Regulates brightness and improves efficiency in LED driver circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and increases efficiency in switching applications.
  • Low Gate Threshold Voltage (VGS(th)): Enables compatibility with low-voltage logic circuits for simplified control.
  • Surface-Mount Packaging (SOT-23): Allows for automated assembly and reduces the required board space.
  • High-Speed Switching: Offers rapid switching times for responsive performance in dynamic applications.
  • RoHS Compliant: Meets environmental standards, ensuring compliance and environmental responsibility.

Benefits:

  • Improved Power Efficiency: Reduces power dissipation, resulting in cooler operation and longer battery life.
  • Compact Design: Small footprint is ideal for portable electronics and space-limited applications.
  • Enhanced Reliability: Solid-state construction provides greater durability and extended lifespan.
  • Simplified Circuit Design: Low gate threshold voltage allows direct drive from microcontrollers, streamlining circuit layouts.
  • Optimized Thermal Performance: Surface-mount design facilitates efficient heat dissipation.

The SI2301BDS-T1-ES typically has a drain-source voltage (VDS) rating of 20V and a continuous drain current (ID) that depends on the ambient temperature and mounting conditions. The gate-source voltage (VGS) is typically rated at ±12V. It is designed to minimize switching losses, contributing to overall system efficiency and enabling more compact and efficient power management solutions. This device's fast switching capabilities make it well-suited for high-frequency applications where quick response times are crucial. The SI2301BDS-T1-ES from Vishay provides a reliable and efficient solution for numerous low-voltage switching needs, especially where size and efficiency are critical considerations.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess