The SI1917EDH-T1-GE3 is a P-Channel 20V MOSFET from Vishay, designed for efficient load switching and power management. It offers a low on-resistance to minimize power losses and is RoHS compliant. This makes it ideal for environmentally sensitive applications.
Applications
- Load Switching
- Power Management in Portable Devices
- Battery Management Systems
- DC-DC Conversion
Features
- P-Channel MOSFET
- Low On-Resistance (RDS(on))
- 20V Drain-Source Voltage
- TrenchFET® Power MOSFET Technology
- RoHS Compliant
Benefits
- Improved power efficiency due to low on-resistance
- Reduced power losses in switching applications
- Environmentally friendly due to RoHS compliance
- Enhanced thermal performance
- Suitable for lead-free assembly processes
Additional Details
Like other Vishay MOSFETs, the SI1917EDH-T1-GE3 utilizes TrenchFET® technology. This ensures a low on-resistance and fast switching speeds, contributing to higher efficiency. The RoHS compliance guarantees that the device meets environmental standards.
Technical Specifications:
- Polarity: P-Channel
- Drain-Source Voltage (VDS): 20 V
- Gate-Source Voltage (VGS): ±12 V
- Continuous Drain Current (ID): -5.7 A
- On-Resistance (RDS(on) at VGS = -4.5V): 0.033 Ω
- Operating Temperature Range: -55 °C to +150 °C
- Package: TSOP-6