The SGUGLA32.768 is a 32.768 kHz crystal oscillator manufactured by Vishay. This oscillator provides a highly accurate and stable timing reference for a variety of electronic applications.
Applications:
- Real-time clocks (RTCs)
- Microcontrollers
- Consumer electronics (e.g., watches, clocks, calculators)
- Industrial control systems
- Portable devices
Features:
- Frequency: 32.768 kHz
- High frequency accuracy
- Excellent frequency stability
- Low power consumption
- Small size
- Surface mount package
- Wide operating temperature range
Benefits:
- Provides a precise timing reference for accurate timekeeping
- Ensures reliable operation of electronic circuits
- Extends battery life in portable devices
- Reduces board space requirements
- Simplifies assembly with surface mount technology
- Maintains performance over a wide range of environmental conditions
Additional Details:
The SGUGLA32.768 is a crucial component in any system requiring precise timing. Its high frequency accuracy ensures accurate timekeeping in RTC applications. The excellent frequency stability ensures reliable operation even under varying temperature and voltage conditions. The low power consumption makes it ideal for battery-powered devices, extending battery life. The small size and surface mount package reduce board space requirements and simplify assembly. The wide operating temperature range allows for use in a variety of environments. The crystal is housed in a ceramic package for enhanced durability and reliability. Vishay's stringent manufacturing processes ensure the SGUGLA32.768 meets the highest quality standards. It is commonly used with microcontrollers to provide a stable clock source for various peripherals.