EN
  • EN
  • DE

SFHG6156-47

Part No SFHG6156-47
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Win Source Part Number 189249-SFHG6156-47
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFHG6156-47 CAD Model

Description

The SFHG6156-47, manufactured by Vishay, is a high-speed silicon PIN photodiode designed for a range of optical sensing and data transmission applications. It offers high sensitivity and rapid switching speeds, making it suitable for demanding applications that require quick and precise light detection. The device is often used in industrial automation, telecommunications, and medical equipment.

Applications

  • Optical data transmission: This photodiode is employed in fiber optic communication systems to efficiently convert optical signals into electrical signals.
  • High-speed optical switches: It is utilized in optical switches for signal routing in various telecommunications networks.
  • Laser rangefinders: The photodiode is integrated into laser rangefinders for accurate distance measurement by detecting reflected laser pulses.
  • Bar code scanners: It serves in bar code scanners to enable the reading of bar codes through the detection of reflected light patterns.
  • Medical diagnostic equipment: This component is found in medical diagnostic equipment, used for light-based measurements and analysis to aid in diagnosis.

Features

  • High Sensitivity: Offers high sensitivity to light within the visible and near-infrared spectrum, enhancing detection capabilities.
  • Fast Switching Speed: Boasts a rapid response time, allowing for high-speed data transmission and effective detection.
  • Low Capacitance: Exhibits low capacitance, which contributes to fast switching speed and reduces signal distortion.
  • Wide Spectral Range: Operates effectively over a broad range of wavelengths, accommodating various light sources.
  • Surface Mount Package: Comes in a compact surface mount package, which facilitates easy integration into different electronic circuits.
  • Operating Temperature: Functions within a broad temperature range, typically from -40°C to +85°C, making it adaptable to different environments.

Benefits

  • Enhanced Data Transmission Rates: Enables high-speed data transmission in optical communication systems due to its fast switching speed.
  • Improved Accuracy: Ensures accurate detection of weak optical signals, thanks to its high sensitivity.
  • Compact Design Integration: Its surface mount package allows for easy and compact integration into various electronic devices.
  • Reliable Performance: Delivers stable and reliable performance across a wide range of operating conditions, ensuring consistent results.
  • Cost-Effective Solution: Provides a cost-effective approach for high-speed optical sensing and data transmission needs, balancing performance with economic efficiency.

Additional Details

The SFHG6156-47 photodiode is constructed with a silicon PIN structure that is optimized for both high-speed and high-sensitivity performance. It is designed to be used with a reverse bias voltage, which helps improve its response time and minimize capacitance. Its spectral response is specifically tailored for the visible and near-infrared regions, making it compatible with a diverse array of light sources. To optimize performance, proper circuit design, including considerations for impedance matching and noise reduction, is crucial. This component is often paired with transimpedance amplifiers to convert photocurrent into a voltage signal that can be further processed and analyzed. Furthermore, the SFHG6156-47 is RoHS compliant, confirming that it meets current environmental standards for electronic components.

You May Also Be Interested in

Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess