EN
  • EN
  • DE

SFHG6156-37

Part No SFHG6156-37
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Win Source Part Number 189248-SFHG6156-37
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFHG6156-37 CAD Model

Description

The SFHG6156-37, manufactured by Vishay, is a high-speed silicon PIN photodiode designed for various optical sensing and data transmission applications. This photodiode offers excellent sensitivity and fast switching speeds, making it suitable for demanding applications where rapid and accurate light detection is crucial.

Applications

  • Optical data transmission: Used in fiber optic communication systems to convert optical signals back into electrical signals.
  • High-speed optical switches: Implemented in optical switches for routing signals in telecommunications networks.
  • Laser rangefinders: Employed in laser rangefinders to detect reflected laser pulses and measure distances accurately.
  • Bar code scanners: Utilized in bar code scanners for reading bar codes by detecting reflected light.
  • Medical diagnostics: Integrated into medical diagnostic equipment for light-based measurements and analysis.

Features

  • High sensitivity: The photodiode offers high sensitivity to light in the visible and near-infrared spectrum.
  • Fast switching speed: Exhibits a rapid response time, allowing for high-speed data transmission and detection.
  • Low capacitance: Features low capacitance, contributing to the fast switching speed and reduced signal distortion.
  • Wide spectral range: Operates effectively over a broad range of wavelengths.
  • Surface mount package: Comes in a compact surface mount package for easy integration into electronic circuits.
  • Operating Temperature: Typically operates within a temperature range of -40°C to +85°C, making it suitable for a wide range of environments.

Benefits

  • Enhanced data transmission rates: The fast switching speed allows for high-speed data transmission in optical communication systems.
  • Improved accuracy: The high sensitivity ensures accurate detection of weak optical signals.
  • Compact design: The surface mount package enables easy integration into compact electronic devices.
  • Reliable performance: Provides stable and reliable performance over a wide range of operating conditions.
  • Cost-effective solution: Offers a cost-effective solution for high-speed optical sensing and data transmission applications.

Additional Details

The SFHG6156-37 photodiode consists of a silicon PIN structure optimized for high-speed and high-sensitivity performance. It is designed to be used with a reverse bias voltage, which improves its response time and reduces its capacitance. The photodiode's spectral response is tailored for applications in the visible and near-infrared regions, making it compatible with a wide range of light sources. Proper circuit design, including impedance matching and noise reduction techniques, is essential to maximize the performance of the photodiode in specific applications. The photodiode is commonly used in conjunction with transimpedance amplifiers to convert the photocurrent into a voltage signal that can be further processed. This component is RoHS compliant, ensuring it meets environmental standards for electronic components.

You May Also Be Interested in

Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess