EN
  • EN
  • DE

SMCJ30CA

Part No SMCJ30CA
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 30VWM 48.4VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Standard Package 1
Category Circuit Protection
Family TVS - Diodes
Series SMCJ
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30V
Voltage - Breakdown (Min) 33.3V
Voltage - Clamping (Max) @ Ipp 48.4V
Current - Peak Pulse (10/1000µs) 31A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package DO-214AB SMC
Manufacturer Device Package DO-214AB (SMCJ)
Catalog SMCJ Series
Kits SMCJ-CA-KIT - KIT TVS DIODE 1500W BI-DIR SMC
Win Source Part Number 084207-SMCJ30CA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMCJ30CA CAD Model

Description

The SMCJ30CA is a surface-mount Transient Voltage Suppressor (TVS) diode from Littelfuse, designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This specific part is a bidirectional TVS diode, meaning it provides overvoltage protection in both directions.

Applications

  • Protection of I/O Interfaces
  • AC/DC Power Supplies
  • Data Lines
  • Microcontroller Protection
  • Telecommunication Equipment
  • Industrial Control Systems

Features

  • Surface Mount Package: Allows for automated assembly and efficient use of board space.
  • Bidirectional: Protects against both positive and negative transient voltages.
  • 3000W Peak Pulse Power Capability: Provides robust protection against high-energy transients.
  • Glass Passivated Chip Junction: Offers reliable performance and stability.
  • Typical IR less than 1μA Above 10V: Low leakage current minimizes power consumption.
  • Fast Response Time: Responds almost instantaneously to transient voltage events.
  • Excellent Clamping Capability: Limits the peak voltage seen by the protected circuit.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced System Reliability: Prevents damage to sensitive components from voltage transients, increasing the overall reliability of the system.
  • Reduced Downtime: Minimizes equipment downtime caused by transient voltage events.
  • Improved Product Lifespan: Protects electronic circuits from stress caused by overvoltage conditions, extending the lifespan of the product.
  • Simplified Design: Easier to implement protection scheme compared to other methods.
  • Cost-Effective Solution: Provides a cost-effective solution for transient voltage protection.

Additional Details

The SMCJ30CA has a standoff voltage of 30V and a breakdown voltage typically around 33.3V. The clamping voltage is designed to limit the voltage across the protected component to a safe level during a transient event. The device is packaged in an SMC (DO-214AB) package, suitable for surface mounting on printed circuit boards. Operating temperature ranges from -65°C to +150°C. The peak pulse current (Ipp) is related to the peak pulse power rating. Detailed electrical characteristics, including forward voltage and reverse leakage, can be found in the Littelfuse datasheet.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1450 $50.0250
740+ $0.1358 $100.4920
1,145+ $0.1312 $150.2240
1,640+ $0.1220 $200.0800
2,130+ $0.1175 $250.2750
2,660+ $0.1129 $300.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,068 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess