EN
  • EN
  • DE

SFH6755

Part No SFH6755
Manufacturer Vishay
Catalog Optoisolators - Logic Output
Description High Speed Optocoupler, 10 MBd, SOIC-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1248146-SFH6755
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFH6755 CAD Model

Description

The SFH6755 is a high-voltage Optocoupler, manufactured by Vishay, designed for robust electrical isolation in various applications. It is characterized by high isolation voltage and current transfer ratio, making it suitable for use in demanding industrial and consumer applications.

Applications

  • Power supplies: Used for feedback control and isolation in switch-mode power supplies (SMPS).
  • Industrial automation: Provides galvanic isolation in programmable logic controllers (PLCs) and other industrial control systems.
  • Motor control: Isolates control circuitry from high-voltage motor drive circuits.
  • Data transmission: Enables safe data transfer across high-voltage barriers.
  • Medical equipment: Ensures patient safety by providing isolation in medical devices.

Features

  • High isolation voltage: Provides robust electrical isolation between input and output circuits.
  • High current transfer ratio (CTR): Ensures efficient signal transfer.
  • Compact package: Allows for high-density board designs.
  • Low input current: Reduces power consumption.
  • High collector-emitter voltage: Supports high voltage applications.
  • Creepage distance: Ensures robust isolation performance.

Benefits

  • Enhanced safety: Protects users and equipment from high-voltage hazards.
  • Improved system reliability: Prevents ground loops and reduces noise.
  • Simplified design: Reduces the need for complex isolation techniques.
  • Reduced power consumption: Contributes to energy-efficient designs.
  • Compact solution: Saves valuable board space.

Additional Details

The SFH6755 typically consists of an infrared emitting diode (IRED) optically coupled to a phototransistor. When current flows through the IRED, it emits light, which activates the phototransistor, allowing current to flow through the output circuit. The key electrical specifications include a high isolation voltage (e.g., 5300 VRMS), a current transfer ratio (CTR) that varies depending on the specific part number, a low input current (e.g., 1 mA), and a high collector-emitter voltage (e.g., 70 V). The package is typically a DIP or SMD package.

The SFH6755 from Vishay is a reliable optocoupler solution for applications where electrical isolation, safety, and performance are critical. Its robust design and high-performance characteristics make it suitable for various industrial, consumer, and medical applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOCOUPLER HI SPEED LOGIC OUTPU / Logic Output Optoisolator 1MBd Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 6-SO
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV OPEN COLL 8DIP GW / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us
ON Semiconductor
SSO6 3.3V 10MB WL
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 5SO / Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched
Lowest to $4.5703
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 20MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 2.5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 2500Vrms 2 Channel 20kV/µs CMTI 8-SO
Lowest to $1.1642
Broadcom Limited
OPTOISO 1.5KV 2CH OPEN COLL 8DIP / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 2.5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 2500Vrms 2 Channel 10kV/µs CMTI 8-SO
Lowest to $4.6921

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0238 $64.1904
18+ $6.5835 $118.5030
28+ $6.3779 $178.5812
38+ $6.1723 $234.5474
49+ $5.9667 $292.3683
65+ $5.3500 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess